ValueTronics International, Inc. DC Power Supply N8944A

Description
The N8944A is a 5000 W, 750 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 20 A Power: 5000 W AC input Voltage range: 340-440 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8944A is a 5 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8944A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8944A does the job of multiple power supplies.
Datasheet
Description
The N8944A is a 5000 W, 750 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 20 A Power: 5000 W AC input Voltage range: 340-440 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8944A is a 5 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8944A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8944A does the job of multiple power supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N8944A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N8944A
DC Power Supply N8944A
The N8944A is a 5000 W, 750 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 750 V Current: 0 to 20 A Power: 5000 W AC input Voltage range: 340-440 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8944A is a 5 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8944A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8944A does the job of multiple power supplies.

The N8944A is a 5000 W, 750 V, 20 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 750 V
  • Current: 0 to 20 A
  • Power: 5000 W
  • AC input Voltage range: 340-440 VAC
  • Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale

The Agilent N8944A is a 5 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8944A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8944A does the job of multiple power supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N8944A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Current Source Power Unit - 4102C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details