ValueTronics International, Inc. DC Power Supply N8928A

Description
The N8928A is a 10000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 500 V Current: 0 to 60 A Power: 10000 W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8928A is a 10 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8928A power supplies' auto ranging output characteristics enable unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one Agilent N8928A does the job of multiple power supplies.
Datasheet
Description
The N8928A is a 10000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 500 V Current: 0 to 60 A Power: 10000 W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8928A is a 10 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8928A power supplies' auto ranging output characteristics enable unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one Agilent N8928A does the job of multiple power supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N8928A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N8928A
DC Power Supply N8928A
The N8928A is a 10000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0 to 500 V Current: 0 to 60 A Power: 10000 W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale The Agilent N8928A is a 10 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8928A power supplies' auto ranging output characteristics enable unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one Agilent N8928A does the job of multiple power supplies.

The N8928A is a 10000 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0 to 500 V
  • Current: 0 to 60 A
  • Power: 10000 W
  • AC input Voltage range: 187-240 VAC
  • Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale

The Agilent N8928A is a 10 kW, auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8928A power supplies' auto ranging output characteristics enable unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one Agilent N8928A does the job of multiple power supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N8928A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details