ValueTronics International, Inc. DC Power Supply N8925A

Description
The N8925A is a 10000 W, 80 V, 340 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-340A Power: 10000W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale Easily parallel units to create “one” power supply with > 100 kW of power Built-in voltage and current measurement Protection from over-voltage, over-current, and overtemperature LAN (LXI Core), USB, GPIB, and analog interfaces all standard The Agilent N8925A provides 10 kW auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8925A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8925A does the job of multiple power supplies.
Datasheet
Description
The N8925A is a 10000 W, 80 V, 340 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-340A Power: 10000W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale Easily parallel units to create “one” power supply with > 100 kW of power Built-in voltage and current measurement Protection from over-voltage, over-current, and overtemperature LAN (LXI Core), USB, GPIB, and analog interfaces all standard The Agilent N8925A provides 10 kW auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8925A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8925A does the job of multiple power supplies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N8925A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N8925A
DC Power Supply N8925A
The N8925A is a 10000 W, 80 V, 340 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-80V Current: 0-340A Power: 10000W AC input Voltage range: 187-240 VAC Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale Easily parallel units to create “one” power supply with > 100 kW of power Built-in voltage and current measurement Protection from over-voltage, over-current, and overtemperature LAN (LXI Core), USB, GPIB, and analog interfaces all standard The Agilent N8925A provides 10 kW auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8925A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8925A does the job of multiple power supplies.

The N8925A is a 10000 W, 80 V, 340 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-80V
  • Current: 0-340A
  • Power: 10000W
  • AC input Voltage range: 187-240 VAC
  • Programming accuracy: Voltage: 0.1% of full-scale; Current: 0.2% of full-scale
  • Easily parallel units to create “one” power supply with > 100 kW of power
  • Built-in voltage and current measurement
  • Protection from over-voltage, over-current, and overtemperature
  • LAN (LXI Core), USB, GPIB, and analog interfaces all standard

The Agilent N8925A provides 10 kW auto ranging, single-output programmable DC power for ATE applications that require just the right amount of performance at just the right price. The N8925A power supplies' auto ranging output characteristic enables unprecedented flexibility by offering a wide range of voltage and current combinations at full power. Power supplies with “rectangular,” or traditional, output characteristics provide full power at only one voltage and current combination. Just one N8925A does the job of multiple power supplies.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N8925A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-11000-30-3u-27667 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 30 amps
View Details