ValueTronics International, Inc. DC Power Supply N6782A

Description
The N6782A is a 20 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2-Quadrant Source/Measure Unit for Functional Test (20 W) Voltage: Up to 20 V Current: Up to ±3 A Power: 20 W Accuracy (at 23°C ± 5°C after 30 minute warm-up. Applies from min. to max. program): Voltage, 20 V range: 0.025% + 1.8 mV Voltage, 6 V range: 0.025% + 600 µV Current, 3 A and 1 A ranges: 0.04% + 300 µA Current, 300 mA range: 0.03% + 150 µA Programming Speed: Output voltage can change in 10 µs or at 100 kHz into a resistive load Accuracy (at 23°C ± 5°C): Voltage, 20 V range: 0.025% + 1.2 mV Current, 3 A range: 0.03% + 250 µA Current, 100 mA range: 0.025% + 10 µA Current, 10 µA range: 0.025% + 8 nA The Agilent N6782A is a source/measure unit (SMU) designed specifically for advanced functional testing of a device. The ability to modulate the output up to 100 kHz along with capability to source and sink current (2-quadrant operation) makes the Agilent N6782A a perfect fit for advanced functional test of a variety of devices such as DC/DC converters, power management units, power amplifiers, and power management ICs. The input stage of the DUT can be stimulated by the fast sourcing and waveform capabilities. While the output stage can be loaded down and measured with the electronic load capabilities, providing a total test solution.
Datasheet
Description
The N6782A is a 20 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2-Quadrant Source/Measure Unit for Functional Test (20 W) Voltage: Up to 20 V Current: Up to ±3 A Power: 20 W Accuracy (at 23°C ± 5°C after 30 minute warm-up. Applies from min. to max. program): Voltage, 20 V range: 0.025% + 1.8 mV Voltage, 6 V range: 0.025% + 600 µV Current, 3 A and 1 A ranges: 0.04% + 300 µA Current, 300 mA range: 0.03% + 150 µA Programming Speed: Output voltage can change in 10 µs or at 100 kHz into a resistive load Accuracy (at 23°C ± 5°C): Voltage, 20 V range: 0.025% + 1.2 mV Current, 3 A range: 0.03% + 250 µA Current, 100 mA range: 0.025% + 10 µA Current, 10 µA range: 0.025% + 8 nA The Agilent N6782A is a source/measure unit (SMU) designed specifically for advanced functional testing of a device. The ability to modulate the output up to 100 kHz along with capability to source and sink current (2-quadrant operation) makes the Agilent N6782A a perfect fit for advanced functional test of a variety of devices such as DC/DC converters, power management units, power amplifiers, and power management ICs. The input stage of the DUT can be stimulated by the fast sourcing and waveform capabilities. While the output stage can be loaded down and measured with the electronic load capabilities, providing a total test solution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6782A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6782A
DC Power Supply N6782A
The N6782A is a 20 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: 2-Quadrant Source/Measure Unit for Functional Test (20 W) Voltage: Up to 20 V Current: Up to ±3 A Power: 20 W Accuracy (at 23°C ± 5°C after 30 minute warm-up. Applies from min. to max. program): Voltage, 20 V range: 0.025% + 1.8 mV Voltage, 6 V range: 0.025% + 600 µV Current, 3 A and 1 A ranges: 0.04% + 300 µA Current, 300 mA range: 0.03% + 150 µA Programming Speed: Output voltage can change in 10 µs or at 100 kHz into a resistive load Accuracy (at 23°C ± 5°C): Voltage, 20 V range: 0.025% + 1.2 mV Current, 3 A range: 0.03% + 250 µA Current, 100 mA range: 0.025% + 10 µA Current, 10 µA range: 0.025% + 8 nA The Agilent N6782A is a source/measure unit (SMU) designed specifically for advanced functional testing of a device. The ability to modulate the output up to 100 kHz along with capability to source and sink current (2-quadrant operation) makes the Agilent N6782A a perfect fit for advanced functional test of a variety of devices such as DC/DC converters, power management units, power amplifiers, and power management ICs. The input stage of the DUT can be stimulated by the fast sourcing and waveform capabilities. While the output stage can be loaded down and measured with the electronic load capabilities, providing a total test solution.

The N6782A is a 20 W, 20 V, 3 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • 2-Quadrant Source/Measure Unit for Functional Test (20 W)
  • Voltage: Up to 20 V
  • Current: Up to ±3 A
  • Power: 20 W

Accuracy (at 23°C ± 5°C after 30 minute warm-up. Applies from min. to max. program):

  • Voltage, 20 V range: 0.025% + 1.8 mV
  • Voltage, 6 V range: 0.025% + 600 µV
  • Current, 3 A and 1 A ranges: 0.04% + 300 µA
  • Current, 300 mA range: 0.03% + 150 µA
  • Programming Speed: Output voltage can change in 10 µs or at 100 kHz into a resistive load

Accuracy (at 23°C ± 5°C):

  • Voltage, 20 V range: 0.025% + 1.2 mV
  • Current, 3 A range: 0.03% + 250 µA
  • Current, 100 mA range: 0.025% + 10 µA
  • Current, 10 µA range: 0.025% + 8 nA

The Agilent N6782A is a source/measure unit (SMU) designed specifically for advanced functional testing of a device. The ability to modulate the output up to 100 kHz along with capability to source and sink current (2-quadrant operation) makes the Agilent N6782A a perfect fit for advanced functional test of a variety of devices such as DC/DC converters, power management units, power amplifiers, and power management ICs. The input stage of the DUT can be stimulated by the fast sourcing and waveform capabilities. While the output stage can be loaded down and measured with the electronic load capabilities, providing a total test solution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6782A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2245-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details