ValueTronics International, Inc. DC Power Supply N6777A

Description
The N6777A is a 150 W, 150 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 150 V Current: 2 A Power: 300 W Programming Accuracy (at 23°C ±5°C) Voltage: 0.1% + 150 mV Current: 0.15% + 30 mA Ripple & Noise (20 Hz to 20 MHz) Voltage peak-to-peak: 68 mV Voltage RMS: 27 mV Current RMS: 6 mA The Agilent N6777A is a 300 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Keysight Agilent HP N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI Class C compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
Datasheet
Description
The N6777A is a 150 W, 150 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 150 V Current: 2 A Power: 300 W Programming Accuracy (at 23°C ±5°C) Voltage: 0.1% + 150 mV Current: 0.15% + 30 mA Ripple & Noise (20 Hz to 20 MHz) Voltage peak-to-peak: 68 mV Voltage RMS: 27 mV Current RMS: 6 mA The Agilent N6777A is a 300 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Keysight Agilent HP N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI Class C compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6777A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6777A
DC Power Supply N6777A
The N6777A is a 150 W, 150 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 150 V Current: 2 A Power: 300 W Programming Accuracy (at 23°C ±5°C) Voltage: 0.1% + 150 mV Current: 0.15% + 30 mA Ripple & Noise (20 Hz to 20 MHz) Voltage peak-to-peak: 68 mV Voltage RMS: 27 mV Current RMS: 6 mA The Agilent N6777A is a 300 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Keysight Agilent HP N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI Class C compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.

The N6777A is a 150 W, 150 V, 2 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 150 V
  • Current: 2 A
  • Power: 300 W

Programming Accuracy (at 23°C ±5°C)

  • Voltage: 0.1% + 150 mV
  • Current: 0.15% + 30 mA

Ripple & Noise (20 Hz to 20 MHz)

  • Voltage peak-to-peak: 68 mV
  • Voltage RMS: 27 mV
  • Current RMS: 6 mA

The Agilent N6777A is a 300 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Keysight Agilent HP N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI Class C compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6777A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227861 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details