ValueTronics International, Inc. DC Power Supply N6775A

Description
The N6775A is a 300 W, 60 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-5 A Power: 300 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent HP N6775A is a 300 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent HP N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent HP N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet
Description
The N6775A is a 300 W, 60 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-5 A Power: 300 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent HP N6775A is a 300 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent HP N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent HP N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6775A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6775A
DC Power Supply N6775A
The N6775A is a 300 W, 60 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-5 A Power: 300 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent HP N6775A is a 300 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent HP N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent HP N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

The N6775A is a 300 W, 60 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60 V
  • Current: 0-5 A
  • Power: 300 W
  • Part of N6700 Low Profile Modular Power System
  • Programmable voltage and current
  • Read-back of voltage and current
  • Overvoltage, Overcurrent, Overtemperature protection
  • Outputs can be connected in series or parallel
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers and IVI-COM drivers
  • Optional built-in output disconnect relays

The Agilent HP N6775A is a 300 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control.

This module is used in both the small, multiple output 1U high Agilent HP N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent HP N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard.

Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6775A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - TFD - Inductotherm Group
Specs
Type DC Power System
Applications Instrumentation, Heating
DC Output Power 50000 to 600000 watts
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 802S-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details