ValueTronics International, Inc. DC Power Supply N6766A

Description
The N6766A is a 500 W, 60 V, 17 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-17 A Power: 500 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6766A is a 500W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
Datasheet
Description
The N6766A is a 500 W, 60 V, 17 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-17 A Power: 500 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6766A is a 500W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6766A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6766A
DC Power Supply N6766A
The N6766A is a 500 W, 60 V, 17 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60 V Current: 0-17 A Power: 500 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6766A is a 500W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.

The N6766A is a 500 W, 60 V, 17 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-60 V
  • Current: 0-17 A
  • Power: 500 W
  • Part of N6700 Low Profile Modular Power System
  • Programmable voltage and current
  • Read-back of voltage and current
  • Overvoltage, Overcurrent, Overtemperature protection
  • Outputs can be connected in series or parallel
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers and IVI-COM drivers
  • Optional built-in output disconnect relays

The Agilent N6766A is a 500W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer.

This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard.

Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6766A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP3305S-E 4Ch Advanced-Series Programmable Linear DC Power Supply - UDP3305S-E - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details