ValueTronics International, Inc. DC Power Supply N6763A

Description
The N6763A is a 300 W, 20 V, 50 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20 V Current: 0-50 A Power: 300 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6763A is a 300W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
Datasheet
Description
The N6763A is a 300 W, 20 V, 50 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20 V Current: 0-50 A Power: 300 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6763A is a 300W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6763A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6763A
DC Power Supply N6763A
The N6763A is a 300 W, 20 V, 50 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-20 V Current: 0-50 A Power: 300 W Part of N6700 Low Profile Modular Power System Programmable voltage and current Read-back of voltage and current Overvoltage, Overcurrent, Overtemperature protection Outputs can be connected in series or parallel Standard Commands for Programmable Instruments (SCPI) VXI plug & play drivers and IVI-COM drivers Optional built-in output disconnect relays The Agilent N6763A is a 300W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard. Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.

The N6763A is a 300 W, 20 V, 50 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-20 V
  • Current: 0-50 A
  • Power: 300 W
  • Part of N6700 Low Profile Modular Power System
  • Programmable voltage and current
  • Read-back of voltage and current
  • Overvoltage, Overcurrent, Overtemperature protection
  • Outputs can be connected in series or parallel
  • Standard Commands for Programmable Instruments (SCPI)
  • VXI plug & play drivers and IVI-COM drivers
  • Optional built-in output disconnect relays

The Agilent N6763A is a 300W precision DC power module that provides low noise, and precise control and measurements in the milliampere and microampere region with the ability to simultaneously digitize voltage and current, and capture those measurements in an oscilloscope-like data buffer.

This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard.

Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6763A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1460-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details