The N6756A is a 500 W, 60 V, 17 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
Voltage: 0-60 V
Current: 0-17 A
Power: 500 W
Part of N6700 Low Profile Modular Power System
Programmable voltage and current
Read-back of voltage and current
Overvoltage, Overcurrent, Overtemperature protection
Outputs can be connected in series or parallel
Standard Commands for Programmable Instruments (SCPI)
VXI plug & play drivers and IVI-COM drivers
Optional built-in output disconnect relays
The Agilent N6756A is a 500 W high-performance, autoranging DC power module that provides low noise, high accuracy and programming speeds that are up to 10 to 50 times faster than other programmable power supplies. Optional high-speed test extension offers an oscilloscope-like digitizer that increases measurement accuracy when viewing high-speed transient or pulse events within the device-under-test (DUT).
This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard.
Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.
The N6756A is a 500 W, 60 V, 17 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.
Additional Features:
- Voltage: 0-60 V
- Current: 0-17 A
- Power: 500 W
- Part of N6700 Low Profile Modular Power System
- Programmable voltage and current
- Read-back of voltage and current
- Overvoltage, Overcurrent, Overtemperature protection
- Outputs can be connected in series or parallel
- Standard Commands for Programmable Instruments (SCPI)
- VXI plug & play drivers and IVI-COM drivers
- Optional built-in output disconnect relays
The Agilent N6756A is a 500 W high-performance, autoranging DC power module that provides low noise, high accuracy and programming speeds that are up to 10 to 50 times faster than other programmable power supplies. Optional high-speed test extension offers an oscilloscope-like digitizer that increases measurement accuracy when viewing high-speed transient or pulse events within the device-under-test (DUT).
This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB and LXI compliance are standard.
Select from more than 30 different DC power modules ranging in capability from basic to high precision, and in power from 20-500 Watts.