ValueTronics International, Inc. DC Power Supply N6746B

Description
The N6746B is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 100V Current: 1A Power: 100W Programming Accuracy (at 23°C ±5°C): Voltage: 0.1% + 100 mV; Current: 0.15% + 10 mA Ripple & Noise (20 Hz to 20 MHz): Voltage RMS: 18 mV; Voltage peak-to-peak: 30 mV Current RMS: 2 mA The Agilent N6746B is a 100 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet
Description
The N6746B is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 100V Current: 1A Power: 100W Programming Accuracy (at 23°C ±5°C): Voltage: 0.1% + 100 mV; Current: 0.15% + 10 mA Ripple & Noise (20 Hz to 20 MHz): Voltage RMS: 18 mV; Voltage peak-to-peak: 30 mV Current RMS: 2 mA The Agilent N6746B is a 100 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6746B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6746B
DC Power Supply N6746B
The N6746B is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 100V Current: 1A Power: 100W Programming Accuracy (at 23°C ±5°C): Voltage: 0.1% + 100 mV; Current: 0.15% + 10 mA Ripple & Noise (20 Hz to 20 MHz): Voltage RMS: 18 mV; Voltage peak-to-peak: 30 mV Current RMS: 2 mA The Agilent N6746B is a 100 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

The N6746B is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 100V
  • Current: 1A
  • Power: 100W
  • Programming Accuracy (at 23°C ±5°C): Voltage: 0.1% + 100 mV; Current: 0.15% + 10 mA
  • Ripple & Noise (20 Hz to 20 MHz): Voltage RMS: 18 mV; Voltage peak-to-peak: 30 mV
  • Current RMS: 2 mA

The Agilent N6746B is a 100 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6746B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-110 Bench-top Power Supply - PSH5-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details