ValueTronics International, Inc. DC Power Supply N6743B

Description
The N6743B is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20 V Current: 5 A Power: 100 W Programming Accuracy (at 23°C ±5°C): Voltage: 0.1% + 20 mV; Current: 0.15% + 20 mA Ripple & Noise (20 Hz to 20 MHz): Voltage RMS: 3 mV; Voltage peak-to-peak: 14 mV Current RMS: 2 mA The Agilent N6743B is a 100 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet
Description
The N6743B is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20 V Current: 5 A Power: 100 W Programming Accuracy (at 23°C ±5°C): Voltage: 0.1% + 20 mV; Current: 0.15% + 20 mA Ripple & Noise (20 Hz to 20 MHz): Voltage RMS: 3 mV; Voltage peak-to-peak: 14 mV Current RMS: 2 mA The Agilent N6743B is a 100 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6743B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6743B
DC Power Supply N6743B
The N6743B is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 20 V Current: 5 A Power: 100 W Programming Accuracy (at 23°C ±5°C): Voltage: 0.1% + 20 mV; Current: 0.15% + 20 mA Ripple & Noise (20 Hz to 20 MHz): Voltage RMS: 3 mV; Voltage peak-to-peak: 14 mV Current RMS: 2 mA The Agilent N6743B is a 100 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

The N6743B is a 100 Watt DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 20 V
  • Current: 5 A
  • Power: 100 W
  • Programming Accuracy (at 23°C ±5°C): Voltage: 0.1% + 20 mV; Current: 0.15% + 20 mA
  • Ripple & Noise (20 Hz to 20 MHz): Voltage RMS: 3 mV; Voltage peak-to-peak: 14 mV
  • Current RMS: 2 mA

The Agilent N6743B is a 100 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high Agilent N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output Agilent N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6743B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-1423-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details