ValueTronics International, Inc. DC Power Supply N6732B

Description
The N6732B is a 50 W, 8 V, 6.25 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-6.25A Power: 50W For use with the N6700 Series mainframes [LAN (LXI-C), USB, GPIB] : Low profile MPS or DC Power Analyzer Ripple & Noise: 12 mV/2 mV Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6732B is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet
Description
The N6732B is a 50 W, 8 V, 6.25 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-6.25A Power: 50W For use with the N6700 Series mainframes [LAN (LXI-C), USB, GPIB] : Low profile MPS or DC Power Analyzer Ripple & Noise: 12 mV/2 mV Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6732B is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6732B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6732B
DC Power Supply N6732B
The N6732B is a 50 W, 8 V, 6.25 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-8V Current: 0-6.25A Power: 50W For use with the N6700 Series mainframes [LAN (LXI-C), USB, GPIB] : Low profile MPS or DC Power Analyzer Ripple & Noise: 12 mV/2 mV Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification The Agilent N6732B is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control. This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

The N6732B is a 50 W, 8 V, 6.25 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 0-8V
  • Current: 0-6.25A
  • Power: 50W
  • For use with the N6700 Series mainframes [LAN (LXI-C), USB, GPIB] : Low profile MPS or DC Power Analyzer
  • Ripple & Noise: 12 mV/2 mV
  • Ideal for ATE systems in R&D, design validation, and manufacturing
  • Small size: up to four outputs in 1U of rack space
  • Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment
  • Performance modules for critical test requirements
  • Value modules for basic DC power requirements
  • Fast command processing time and output speed to improve throughput
  • Connect via GPIB, LAN, or USB
  • Fully compliant to LXI Class C specification

The Agilent N6732B is a 50 W basic DC power module that provides programmable voltage and current, measurement and protection features at a very economical price, making these modules suitable to power the DUT or to provide power for ATE system resources such as fixture control.

This module is used in both the small, multiple output 1U high N6700 Low-Profile Modular Power System (for ATE systems) and the multiple output N6705 DC Power Analyzer (for bench testing). GPIB, LAN, USB, and LXI Class C compliance are standard.

Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20 - 300 W.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6732B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Adapter Plug Type Interchangeable
Regulatory Compliance RoHS Compliant
View Details