ValueTronics International, Inc. DC Power Supply N6700B

Description
The N6700B is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low-profile modular power system mainframe, 4 Slots Maximum Total Output Power (= Sum of Total Module Output Power): 400 W when operating from 100 - 240 VAC input Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification AC Input Nominal Input Ratings: 100 VAC - 240 VAC; 50/60/400 Hz Input Range: 86 VAC - 264 VAC Power Consumption: 1000 VA typical Fuse: Internal fuse (not customer accessible) Protection Response Characteristics INH input: 5 µs from receipt of inhibit to start of shutdown Fault on coupled outputs: < 10 µs (from receipt of fault to start of shutdown) The Agilent N6700B is a 400 W 1U high, 4-slot modular power system mainframe that accepts from 1 to 4 Agilent N6700 series DC power modules in any combination. Modules are ordered separately. The Agilent N6700B offers GPIB, LAN, and USB, interfaces standard, and LXI Class C compliance. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20-300 W.
Datasheet
Description
The N6700B is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low-profile modular power system mainframe, 4 Slots Maximum Total Output Power (= Sum of Total Module Output Power): 400 W when operating from 100 - 240 VAC input Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification AC Input Nominal Input Ratings: 100 VAC - 240 VAC; 50/60/400 Hz Input Range: 86 VAC - 264 VAC Power Consumption: 1000 VA typical Fuse: Internal fuse (not customer accessible) Protection Response Characteristics INH input: 5 µs from receipt of inhibit to start of shutdown Fault on coupled outputs: < 10 µs (from receipt of fault to start of shutdown) The Agilent N6700B is a 400 W 1U high, 4-slot modular power system mainframe that accepts from 1 to 4 Agilent N6700 series DC power modules in any combination. Modules are ordered separately. The Agilent N6700B offers GPIB, LAN, and USB, interfaces standard, and LXI Class C compliance. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20-300 W.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N6700B - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N6700B
DC Power Supply N6700B
The N6700B is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Low-profile modular power system mainframe, 4 Slots Maximum Total Output Power (= Sum of Total Module Output Power): 400 W when operating from 100 - 240 VAC input Ideal for ATE systems in R&D, design validation, and manufacturing Small size: up to four outputs in 1U of rack space Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment Performance modules for critical test requirements Value modules for basic DC power requirements Fast command processing time and output speed to improve throughput Connect via GPIB, LAN, or USB Fully compliant to LXI Class C specification AC Input Nominal Input Ratings: 100 VAC - 240 VAC; 50/60/400 Hz Input Range: 86 VAC - 264 VAC Power Consumption: 1000 VA typical Fuse: Internal fuse (not customer accessible) Protection Response Characteristics INH input: 5 µs from receipt of inhibit to start of shutdown Fault on coupled outputs: < 10 µs (from receipt of fault to start of shutdown) The Agilent N6700B is a 400 W 1U high, 4-slot modular power system mainframe that accepts from 1 to 4 Agilent N6700 series DC power modules in any combination. Modules are ordered separately. The Agilent N6700B offers GPIB, LAN, and USB, interfaces standard, and LXI Class C compliance. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20-300 W.

The N6700B is a DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Low-profile modular power system mainframe, 4 Slots
  • Maximum Total Output Power (= Sum of Total Module Output Power): 400 W when operating from 100 - 240 VAC input
  • Ideal for ATE systems in R&D, design validation, and manufacturing
  • Small size: up to four outputs in 1U of rack space
  • Flexible, modular system: Lets you mix and match power levels and performance levels to optimize your investment
  • Performance modules for critical test requirements
  • Value modules for basic DC power requirements
  • Fast command processing time and output speed to improve throughput
  • Connect via GPIB, LAN, or USB
  • Fully compliant to LXI Class C specification

AC Input

  • Nominal Input Ratings: 100 VAC - 240 VAC; 50/60/400 Hz
  • Input Range: 86 VAC - 264 VAC
  • Power Consumption: 1000 VA typical
  • Fuse: Internal fuse (not customer accessible)

Protection Response Characteristics

  • INH input: 5 µs from receipt of inhibit to start of shutdown
  • Fault on coupled outputs: < 10 µs (from receipt of fault to start of shutdown)

The Agilent N6700B is a 400 W 1U high, 4-slot modular power system mainframe that accepts from 1 to 4 Agilent N6700 series DC power modules in any combination. Modules are ordered separately. The Agilent N6700B offers GPIB, LAN, and USB, interfaces standard, and LXI Class C compliance. Select from more than 20 different DC power modules, ranging in capability from basic to high precision, and in power from 20-300 W.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N6700B
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - AT8000B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details
AC AC Wall Power Adapters - 237-2264-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers