ValueTronics International, Inc. DC Power Supply N5771A

Description
The N5771A is a 1500 W, 300 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 300V Current: 5A Power: 1500W Outputs can be connected in parallel and in series Over-voltage, over-current and over-temperature protection Analog programming and monitoring GPIB, LAN, USB 2.0 interfaces 85-265 VAC Universal AC input IVI-COM drivers Standard Commands for Programmable Instruments (SCPI) The Agilent N5771A 1500 W affordable single output programmable DC power supply provides stable output power and built-in voltage and current measurement. Its small 1U-high size save valuable rack space. For greater flexibility GPIB, LAN and USB 2.0 interface are provide standard allowing you to access the instruments via your choice of interface.
Datasheet
Description
The N5771A is a 1500 W, 300 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 300V Current: 5A Power: 1500W Outputs can be connected in parallel and in series Over-voltage, over-current and over-temperature protection Analog programming and monitoring GPIB, LAN, USB 2.0 interfaces 85-265 VAC Universal AC input IVI-COM drivers Standard Commands for Programmable Instruments (SCPI) The Agilent N5771A 1500 W affordable single output programmable DC power supply provides stable output power and built-in voltage and current measurement. Its small 1U-high size save valuable rack space. For greater flexibility GPIB, LAN and USB 2.0 interface are provide standard allowing you to access the instruments via your choice of interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - N5771A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
N5771A
DC Power Supply N5771A
The N5771A is a 1500 W, 300 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 300V Current: 5A Power: 1500W Outputs can be connected in parallel and in series Over-voltage, over-current and over-temperature protection Analog programming and monitoring GPIB, LAN, USB 2.0 interfaces 85-265 VAC Universal AC input IVI-COM drivers Standard Commands for Programmable Instruments (SCPI) The Agilent N5771A 1500 W affordable single output programmable DC power supply provides stable output power and built-in voltage and current measurement. Its small 1U-high size save valuable rack space. For greater flexibility GPIB, LAN and USB 2.0 interface are provide standard allowing you to access the instruments via your choice of interface.

The N5771A is a 1500 W, 300 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 300V
  • Current: 5A
  • Power: 1500W
  • Outputs can be connected in parallel and in series
  • Over-voltage, over-current and over-temperature protection
  • Analog programming and monitoring
  • GPIB, LAN, USB 2.0 interfaces
  • 85-265 VAC Universal AC input
  • IVI-COM drivers
  • Standard Commands for Programmable Instruments (SCPI)

The Agilent N5771A 1500 W affordable single output programmable DC power supply provides stable output power and built-in voltage and current measurement. Its small 1U-high size save valuable rack space. For greater flexibility GPIB, LAN and USB 2.0 interface are provide standard allowing you to access the instruments via your choice of interface.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number N5771A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203L-40kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details