ValueTronics International, Inc. Analyzer N5500A

Description
The N5500A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range from 50 kHz to 1.6 GHz Offset frequencies of 0.01 Hz to 100 MHz SIGNAL input is specified at 0 to +23 dBm REF INPUT connection is +15 to +23 dBm The Keysight Agilent HP N5500A Phase Noise Test Set is part of the Keysight Agilent HP E5505A Phase Noise Measurement System. The Keysight Agilent HP N5500A performs phase noise measurements with the addition of baseband analyzers and software. Carrier frequencies range from 50 kHz to 1.6 GHz with offset frequencies of 0.01 Hz to 100 MHz. The phase detector input power at the SIGNAL input is specified at 0 to +23 dBm, and at the REF INPUT connection is +15 to +23 dBm. The NOISE input for noise sources or external detectors ranges in frequency from 0.01 Hz to 100 MHz with a 50 ohm input impedance and 1 Volt peak max. There are three baseband analyzer outputs: (ANALYZER) <100 kHz, (ANALYZER) <100 MHz and RF ANALYZER. The MONITOR output is used for observing time domain phase noise on an oscilloscope. The TUNE VOLTAGE output is used for tuning a VCO in a phase-locked measurement. The rear-panel TRACK GEN and CHIRP SOURCE inputs are used for verifying phase-lock-loop suppression. There are several available low pass filters: 100 MHz, 20 MHz, 2 MHz, 200 kHz and 20 kHz. The AM blocking filter is used for an external AM detector (or the internal AM detector for Option 001). The Decade spaced low pass and high pass filters range from 1 Hz to 100 kHz, and are used to limit the bandwidth of noise applied to the baseband analyzer.
Description
The N5500A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range from 50 kHz to 1.6 GHz Offset frequencies of 0.01 Hz to 100 MHz SIGNAL input is specified at 0 to +23 dBm REF INPUT connection is +15 to +23 dBm The Keysight Agilent HP N5500A Phase Noise Test Set is part of the Keysight Agilent HP E5505A Phase Noise Measurement System. The Keysight Agilent HP N5500A performs phase noise measurements with the addition of baseband analyzers and software. Carrier frequencies range from 50 kHz to 1.6 GHz with offset frequencies of 0.01 Hz to 100 MHz. The phase detector input power at the SIGNAL input is specified at 0 to +23 dBm, and at the REF INPUT connection is +15 to +23 dBm. The NOISE input for noise sources or external detectors ranges in frequency from 0.01 Hz to 100 MHz with a 50 ohm input impedance and 1 Volt peak max. There are three baseband analyzer outputs: (ANALYZER) <100 kHz, (ANALYZER) <100 MHz and RF ANALYZER. The MONITOR output is used for observing time domain phase noise on an oscilloscope. The TUNE VOLTAGE output is used for tuning a VCO in a phase-locked measurement. The rear-panel TRACK GEN and CHIRP SOURCE inputs are used for verifying phase-lock-loop suppression. There are several available low pass filters: 100 MHz, 20 MHz, 2 MHz, 200 kHz and 20 kHz. The AM blocking filter is used for an external AM detector (or the internal AM detector for Option 001). The Decade spaced low pass and high pass filters range from 1 Hz to 100 kHz, and are used to limit the bandwidth of noise applied to the baseband analyzer.

Suppliers

Company
Product
Description
Supplier Links
Analyzer N5500A
The N5500A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Frequency range from 50 kHz to 1.6 GHz Offset frequencies of 0.01 Hz to 100 MHz SIGNAL input is specified at 0 to +23 dBm REF INPUT connection is +15 to +23 dBm The Keysight Agilent HP N5500A Phase Noise Test Set is part of the Keysight Agilent HP E5505A Phase Noise Measurement System. The Keysight Agilent HP N5500A performs phase noise measurements with the addition of baseband analyzers and software. Carrier frequencies range from 50 kHz to 1.6 GHz with offset frequencies of 0.01 Hz to 100 MHz. The phase detector input power at the SIGNAL input is specified at 0 to +23 dBm, and at the REF INPUT connection is +15 to +23 dBm. The NOISE input for noise sources or external detectors ranges in frequency from 0.01 Hz to 100 MHz with a 50 ohm input impedance and 1 Volt peak max. There are three baseband analyzer outputs: (ANALYZER) <100 kHz, (ANALYZER) <100 MHz and RF ANALYZER. The MONITOR output is used for observing time domain phase noise on an oscilloscope. The TUNE VOLTAGE output is used for tuning a VCO in a phase-locked measurement. The rear-panel TRACK GEN and CHIRP SOURCE inputs are used for verifying phase-lock-loop suppression. There are several available low pass filters: 100 MHz, 20 MHz, 2 MHz, 200 kHz and 20 kHz. The AM blocking filter is used for an external AM detector (or the internal AM detector for Option 001). The Decade spaced low pass and high pass filters range from 1 Hz to 100 kHz, and are used to limit the bandwidth of noise applied to the baseband analyzer.

The N5500A is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Frequency range from 50 kHz to 1.6 GHz
  • Offset frequencies of 0.01 Hz to 100 MHz
  • SIGNAL input is specified at 0 to +23 dBm
  • REF INPUT connection is +15 to +23 dBm

The Keysight Agilent HP N5500A Phase Noise Test Set is part of the Keysight Agilent HP E5505A Phase Noise Measurement System. The Keysight Agilent HP N5500A performs phase noise measurements with the addition of baseband analyzers and software. Carrier frequencies range from 50 kHz to 1.6 GHz with offset frequencies of 0.01 Hz to 100 MHz. The phase detector input power at the SIGNAL input is specified at 0 to +23 dBm, and at the REF INPUT connection is +15 to +23 dBm. The NOISE input for noise sources or external detectors ranges in frequency from 0.01 Hz to 100 MHz with a 50 ohm input impedance and 1 Volt peak max. There are three baseband analyzer outputs: (ANALYZER) <100 kHz, (ANALYZER) <100 MHz and RF ANALYZER. The MONITOR output is used for observing time domain phase noise on an oscilloscope. The TUNE VOLTAGE output is used for tuning a VCO in a phase-locked measurement. The rear-panel TRACK GEN and CHIRP SOURCE inputs are used for verifying phase-lock-loop suppression. There are several available low pass filters: 100 MHz, 20 MHz, 2 MHz, 200 kHz and 20 kHz. The AM blocking filter is used for an external AM detector (or the internal AM detector for Option 001). The Decade spaced low pass and high pass filters range from 1 Hz to 100 kHz, and are used to limit the bandwidth of noise applied to the baseband analyzer.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N5500A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS1015B 1.5GHz Advanced-Series Spectrum Analyzer - UTS1015B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 1.50E6 kHz
View Details
Spectrum & Vector Network Analyzer - SHA852A - Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details