The N5261A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
When used in conjunction with the millimeter-wave test head modules and the PNA/PNA-X, provides all of the features and functions of a full 2-port S-parameter test set
Supplies RF and LO signals to the millimeter-wave test head modules
Returns the down-converted reference and test IF signals to the PNA/PNA-X for process and display
The N5261/62A millimeter-wave controller also supplies the +12 V bias to each millimeter-wave head module up to 1.1 THz
Built-in ALC control allows for pulsed-RF measurements
Millimeter-wave controller supports PNA/PNA-X series network analyzers 26.5 GHz and above
The N5261A millimeter-wave controller provides the interface between a maximum of two millimeter-wave test head modules and a PNA/PNA-X Series network analyzer.
The N5261A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- When used in conjunction with the millimeter-wave test head modules and the PNA/PNA-X, provides all of the features and functions of a full 2-port S-parameter test set
- Supplies RF and LO signals to the millimeter-wave test head modules
- Returns the down-converted reference and test IF signals to the PNA/PNA-X for process and display
- The N5261/62A millimeter-wave controller also supplies the +12 V bias to each millimeter-wave head module up to 1.1 THz
- Built-in ALC control allows for pulsed-RF measurements
- Millimeter-wave controller supports PNA/PNA-X series network analyzers 26.5 GHz and above
The N5261A millimeter-wave controller provides the interface between a maximum of two millimeter-wave test head modules and a PNA/PNA-X Series network analyzer.