ValueTronics International, Inc. RF Generator N5182B

Description
The N5182B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 3 or 6 GHz +24 dBm specified power to 3 GHz with electronic attenuator\ 146 dBc phase noise at 1 GHz and 20 kHz offset ≤-73 dBc ACP W-CDMA 64 DPCH and <0.4% EVM 160 MHz 802.11 AC Modulation and sweep AM, FM, øM, pulse, and narrow pulse Pulse train generator 10 MHz multifunction generator and LF out Digital step and list sweep modes Automation and communication interface 1000BaseT LAN, LXI, USB 2.0, and GPIB SCPI, IVI-COM, MATLAB drivers Backward compatible with ESG, MXG, PSG, and 8648x signal generators Agilent USB power sensor compatible with embedded display and SCPI control Generate the signals you need with outstanding hardware performance Test radar receiver sensitivity or characterize ADC or mixer signal-to-noise ratio, with unmatched phase noise and spurious performance Drive receiver front-ends for out-of-band rejection with industry-leading output power Simulate multi-channel composite analog modulation with integrated multifunction generator Create variable RADAR PRI and pulse width with integrated pulse train generator Maximize resources with low cost of ownership Increase uptime with high mean time between failures (MTBF) based on first- generation MXG track record Minimize downtime and expenses with self-maintenance strategy and low-cost repairs Whether you’re pushing for more dynamic range or an optimized receiver rejection, the Agilent N5182B MXG delivers what you need: phase noise, non-harmonics, output power, and more. Take your devices and designs to the limit with the MXG.
Datasheet
Description
The N5182B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 3 or 6 GHz +24 dBm specified power to 3 GHz with electronic attenuator\ 146 dBc phase noise at 1 GHz and 20 kHz offset ≤-73 dBc ACP W-CDMA 64 DPCH and <0.4% EVM 160 MHz 802.11 AC Modulation and sweep AM, FM, øM, pulse, and narrow pulse Pulse train generator 10 MHz multifunction generator and LF out Digital step and list sweep modes Automation and communication interface 1000BaseT LAN, LXI, USB 2.0, and GPIB SCPI, IVI-COM, MATLAB drivers Backward compatible with ESG, MXG, PSG, and 8648x signal generators Agilent USB power sensor compatible with embedded display and SCPI control Generate the signals you need with outstanding hardware performance Test radar receiver sensitivity or characterize ADC or mixer signal-to-noise ratio, with unmatched phase noise and spurious performance Drive receiver front-ends for out-of-band rejection with industry-leading output power Simulate multi-channel composite analog modulation with integrated multifunction generator Create variable RADAR PRI and pulse width with integrated pulse train generator Maximize resources with low cost of ownership Increase uptime with high mean time between failures (MTBF) based on first- generation MXG track record Minimize downtime and expenses with self-maintenance strategy and low-cost repairs Whether you’re pushing for more dynamic range or an optimized receiver rejection, the Agilent N5182B MXG delivers what you need: phase noise, non-harmonics, output power, and more. Take your devices and designs to the limit with the MXG.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Generator N5182B
The N5182B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: 9 kHz to 3 or 6 GHz +24 dBm specified power to 3 GHz with electronic attenuator\ 146 dBc phase noise at 1 GHz and 20 kHz offset ≤-73 dBc ACP W-CDMA 64 DPCH and <0.4% EVM 160 MHz 802.11 AC Modulation and sweep AM, FM, øM, pulse, and narrow pulse Pulse train generator 10 MHz multifunction generator and LF out Digital step and list sweep modes Automation and communication interface 1000BaseT LAN, LXI, USB 2.0, and GPIB SCPI, IVI-COM, MATLAB drivers Backward compatible with ESG, MXG, PSG, and 8648x signal generators Agilent USB power sensor compatible with embedded display and SCPI control Generate the signals you need with outstanding hardware performance Test radar receiver sensitivity or characterize ADC or mixer signal-to-noise ratio, with unmatched phase noise and spurious performance Drive receiver front-ends for out-of-band rejection with industry-leading output power Simulate multi-channel composite analog modulation with integrated multifunction generator Create variable RADAR PRI and pulse width with integrated pulse train generator Maximize resources with low cost of ownership Increase uptime with high mean time between failures (MTBF) based on first- generation MXG track record Minimize downtime and expenses with self-maintenance strategy and low-cost repairs Whether you’re pushing for more dynamic range or an optimized receiver rejection, the Agilent N5182B MXG delivers what you need: phase noise, non-harmonics, output power, and more. Take your devices and designs to the limit with the MXG.

The N5182B is a 3 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components.

Additional Features:

  • 9 kHz to 3 or 6 GHz
  • +24 dBm specified power to 3 GHz with electronic attenuator\
  • 146 dBc phase noise at 1 GHz and 20 kHz offset
  • ≤-73 dBc ACP W-CDMA 64 DPCH and <0.4% EVM 160 MHz 802.11 AC

Modulation and sweep

  • AM, FM, ØM, pulse, and narrow pulse
  • Pulse train generator
  • 10 MHz multifunction generator and LF out
  • Digital step and list sweep modes

Automation and communication interface

  • 1000BaseT LAN, LXI, USB 2.0, and GPIB
  • SCPI, IVI-COM, MATLAB drivers
  • Backward compatible with ESG, MXG, PSG, and 8648x signal generators
  • Agilent USB power sensor compatible with embedded display and SCPI control

Generate the signals you need with outstanding hardware performance

  • Test radar receiver sensitivity or characterize ADC or mixer signal-to-noise ratio, with unmatched phase noise and spurious performance
  • Drive receiver front-ends for out-of-band rejection with industry-leading output power
  • Simulate multi-channel composite analog modulation with integrated multifunction generator
  • Create variable RADAR PRI and pulse width with integrated pulse train generator

Maximize resources with low cost of ownership

  • Increase uptime with high mean time between failures (MTBF) based on first- generation MXG track record
  • Minimize downtime and expenses with self-maintenance strategy and low-cost repairs

Whether you’re pushing for more dynamic range or an optimized receiver rejection, the Agilent N5182B MXG delivers what you need: phase noise, non-harmonics, output power, and more. Take your devices and designs to the limit with the MXG.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number N5182B
Product Name RF Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG2122X 120MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2122X - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 120 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
Compact Signal Generators - SGX1003 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
5 to 9 GHz Signal Generator (-55 dBm to +23 dBm) - SSG-5N9GD-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details