ValueTronics International, Inc. Communication Analyzer N4903A

Description
The N4903A is a communication analyzer from Agilent. Additional Features: 150 Mb/s to 7 Gb/s or to 12.5 Gb/s pattern generator and error detector >0.5 UI calibrated and integrated jitter injection Excellent signal performance and sensitivity Built-in clock data recovery with tunable and compliant loop bandwidth Excellent precision and sensitivity for accurate measurements Choice of feature set and frequency classes to tailor to test needs and budget Pass/Fail testing State-of-the-art user interface with color touch screen Remote control via LAN, USB and GPIB interfaces, compatible with existing command set Agilent 71612, 81630A Series, N4900 Series Small form factor saves rack or bench space Automated and compliant jitter tolerance tests covers popular serial bus standards: PCI Express, SATA, Fibre Channel, SATA, FB-DIMM, CEI 6G/11G, 10 GbE/XAUI, XFP/XFI, SFP+ Delay control input for generator to apply any external jitter source Bit recovery mode to test unknown data traffic Pattern sequencer to generate complex training sequences SSC clocking for computer buses Subrate clocks to generate reference clocks easily Differential I/O for DATA and CLOCK and most supplementary signals for testing serial interfaces Integrated CDR (clock data recovery) to test clockless devices from 1 to 12.5 Gb/s Compliant and tunable loop bandwidth (opt. CTR) Highest performance BERT for accurate measurements Remote operation of GUI via web server The J-BERT N4903A addresses the needs of R&D and validation teams to characterize serial I/O ports or ASICs up to 12.5 Gb/s. Integrated and calibrated jitter sources for jitter tolerance measurements also allow designers to characterize and prove compliance of their receiver’s jitter tolerance. The J-BERT N4903A High-Performance Serial BERT is the ideal choice for characterization. It offers fully integrated and calibrated jitter tolerance tests integrated in a high-performance BERT. The J-BERT N4903A High-Performance Serial BERT provides the only complete jitter tolerance test. It is the ideal choice for R&D and validation teams characterizing and stressing chips and transceiver modules that have serial I/O ports up to 7 Gb/s or 12.5 Gb/s. It can characterize a receiver’s jitter tolerance and prove its compliance to today’s most popular standards, such as PCI Express, SATA, Fibre Channel, Fully Buffered DIMM, CEI, 10 GbE/ XAUI, XFP/XFI, SFP+.
Datasheet
Description
The N4903A is a communication analyzer from Agilent. Additional Features: 150 Mb/s to 7 Gb/s or to 12.5 Gb/s pattern generator and error detector >0.5 UI calibrated and integrated jitter injection Excellent signal performance and sensitivity Built-in clock data recovery with tunable and compliant loop bandwidth Excellent precision and sensitivity for accurate measurements Choice of feature set and frequency classes to tailor to test needs and budget Pass/Fail testing State-of-the-art user interface with color touch screen Remote control via LAN, USB and GPIB interfaces, compatible with existing command set Agilent 71612, 81630A Series, N4900 Series Small form factor saves rack or bench space Automated and compliant jitter tolerance tests covers popular serial bus standards: PCI Express, SATA, Fibre Channel, SATA, FB-DIMM, CEI 6G/11G, 10 GbE/XAUI, XFP/XFI, SFP+ Delay control input for generator to apply any external jitter source Bit recovery mode to test unknown data traffic Pattern sequencer to generate complex training sequences SSC clocking for computer buses Subrate clocks to generate reference clocks easily Differential I/O for DATA and CLOCK and most supplementary signals for testing serial interfaces Integrated CDR (clock data recovery) to test clockless devices from 1 to 12.5 Gb/s Compliant and tunable loop bandwidth (opt. CTR) Highest performance BERT for accurate measurements Remote operation of GUI via web server The J-BERT N4903A addresses the needs of R&D and validation teams to characterize serial I/O ports or ASICs up to 12.5 Gb/s. Integrated and calibrated jitter sources for jitter tolerance measurements also allow designers to characterize and prove compliance of their receiver’s jitter tolerance. The J-BERT N4903A High-Performance Serial BERT is the ideal choice for characterization. It offers fully integrated and calibrated jitter tolerance tests integrated in a high-performance BERT. The J-BERT N4903A High-Performance Serial BERT provides the only complete jitter tolerance test. It is the ideal choice for R&D and validation teams characterizing and stressing chips and transceiver modules that have serial I/O ports up to 7 Gb/s or 12.5 Gb/s. It can characterize a receiver’s jitter tolerance and prove its compliance to today’s most popular standards, such as PCI Express, SATA, Fibre Channel, Fully Buffered DIMM, CEI, 10 GbE/ XAUI, XFP/XFI, SFP+.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - N4903A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
N4903A
Communication Analyzer N4903A
The N4903A is a communication analyzer from Agilent. Additional Features: 150 Mb/s to 7 Gb/s or to 12.5 Gb/s pattern generator and error detector >0.5 UI calibrated and integrated jitter injection Excellent signal performance and sensitivity Built-in clock data recovery with tunable and compliant loop bandwidth Excellent precision and sensitivity for accurate measurements Choice of feature set and frequency classes to tailor to test needs and budget Pass/Fail testing State-of-the-art user interface with color touch screen Remote control via LAN, USB and GPIB interfaces, compatible with existing command set Agilent 71612, 81630A Series, N4900 Series Small form factor saves rack or bench space Automated and compliant jitter tolerance tests covers popular serial bus standards: PCI Express, SATA, Fibre Channel, SATA, FB-DIMM, CEI 6G/11G, 10 GbE/XAUI, XFP/XFI, SFP+ Delay control input for generator to apply any external jitter source Bit recovery mode to test unknown data traffic Pattern sequencer to generate complex training sequences SSC clocking for computer buses Subrate clocks to generate reference clocks easily Differential I/O for DATA and CLOCK and most supplementary signals for testing serial interfaces Integrated CDR (clock data recovery) to test clockless devices from 1 to 12.5 Gb/s Compliant and tunable loop bandwidth (opt. CTR) Highest performance BERT for accurate measurements Remote operation of GUI via web server The J-BERT N4903A addresses the needs of R&D and validation teams to characterize serial I/O ports or ASICs up to 12.5 Gb/s. Integrated and calibrated jitter sources for jitter tolerance measurements also allow designers to characterize and prove compliance of their receiver’s jitter tolerance. The J-BERT N4903A High-Performance Serial BERT is the ideal choice for characterization. It offers fully integrated and calibrated jitter tolerance tests integrated in a high-performance BERT. The J-BERT N4903A High-Performance Serial BERT provides the only complete jitter tolerance test. It is the ideal choice for R&D and validation teams characterizing and stressing chips and transceiver modules that have serial I/O ports up to 7 Gb/s or 12.5 Gb/s. It can characterize a receiver’s jitter tolerance and prove its compliance to today’s most popular standards, such as PCI Express, SATA, Fibre Channel, Fully Buffered DIMM, CEI, 10 GbE/ XAUI, XFP/XFI, SFP+.

The N4903A is a communication analyzer from Agilent.

Additional Features:

  • 150 Mb/s to 7 Gb/s or to 12.5 Gb/s pattern generator and error detector
  • >0.5 UI calibrated and integrated jitter injection
  • Excellent signal performance and sensitivity
  • Built-in clock data recovery with tunable and compliant loop bandwidth
  • Excellent precision and sensitivity for accurate measurements
  • Choice of feature set and frequency classes to tailor to test needs and budget
  • Pass/Fail testing
  • State-of-the-art user interface with color touch screen
  • Remote control via LAN, USB and GPIB interfaces, compatible with existing command set Agilent 71612, 81630A Series, N4900 Series
  • Small form factor saves rack or bench space
  • Automated and compliant jitter tolerance tests covers popular serial bus standards: PCI Express, SATA, Fibre Channel, SATA, FB-DIMM, CEI 6G/11G, 10 GbE/XAUI, XFP/XFI, SFP+
  • Delay control input for generator to apply any external jitter source
  • Bit recovery mode to test unknown data traffic
  • Pattern sequencer to generate complex training sequences
  • SSC clocking for computer buses
  • Subrate clocks to generate reference clocks easily
  • Differential I/O for DATA and CLOCK and most supplementary signals for testing serial interfaces
  • Integrated CDR (clock data recovery) to test clockless devices from 1 to 12.5 Gb/s
  • Compliant and tunable loop bandwidth (opt. CTR)
  • Highest performance BERT for accurate measurements
  • Remote operation of GUI via web server

The J-BERT N4903A addresses the needs of R&D and validation teams to characterize serial I/O ports or ASICs up to 12.5 Gb/s. Integrated and calibrated jitter sources for jitter tolerance measurements also allow designers to characterize and prove compliance of their receiver’s jitter tolerance. The J-BERT N4903A High-Performance Serial BERT is the ideal choice for characterization. It offers fully integrated and calibrated jitter tolerance tests integrated in a high-performance BERT.

The J-BERT N4903A High-Performance Serial BERT provides the only complete jitter tolerance test. It is the ideal choice for R&D and validation teams characterizing and stressing chips and transceiver modules that have serial I/O ports up to 7 Gb/s or 12.5 Gb/s. It can characterize a receiver’s jitter tolerance and prove its compliance to today’s most popular standards, such as PCI Express, SATA, Fibre Channel, Fully Buffered DIMM, CEI, 10 GbE/ XAUI, XFP/XFI, SFP+.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N4903A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 3.20E7 kHz
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Spectrum Analyzer - SSA3021X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
2 suppliers