ValueTronics International, Inc. Communication Analyzer N4875A

Description
The N4875A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 7Gb/s Error Analyzer Module Frequency range: 620 MHz to 7 GHz Delay = start delay + fine delay Can be specified as leading edge delay in fraction of bits in each channel Start delay range: 0 to 100 ns Fine delay range: ± 1 period (can be changed without stopping) Delay resolution: 100 fs Delay accuracy ±10 ps ± 20 ppm relative to the zero delay placement. (@ 25 °C T 40 °C ambient temp.) Relative delay accuracy ±2 ps ± 2% typ. (@ 25 °C T 40 °C ambient temp.) Skew between modules of same type: 20 ps after cable deskewing at customer levels and unchanged system frequency The Agilent N4875A ParBERT 7 Gb/s modules is a ideal solution for testing high-speed communication ports, chips and other serial or multiple-serial interfaces for a broad range of applications such as the emerging backplane, memory interface and serial bus applications working up to 6.4 Gb/s. The Agilent N4875A 7 Gb/s analyzer module is one VXI slot wide and requires the Agilent E4809A Central Clock module. The ParBERT 7 Gb/s module is able to generate and analyze differential or single-ended signals at data rates from 620 Mb/s to 7Gb/s.
Datasheet
Description
The N4875A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 7Gb/s Error Analyzer Module Frequency range: 620 MHz to 7 GHz Delay = start delay + fine delay Can be specified as leading edge delay in fraction of bits in each channel Start delay range: 0 to 100 ns Fine delay range: ± 1 period (can be changed without stopping) Delay resolution: 100 fs Delay accuracy ±10 ps ± 20 ppm relative to the zero delay placement. (@ 25 °C T 40 °C ambient temp.) Relative delay accuracy ±2 ps ± 2% typ. (@ 25 °C T 40 °C ambient temp.) Skew between modules of same type: 20 ps after cable deskewing at customer levels and unchanged system frequency The Agilent N4875A ParBERT 7 Gb/s modules is a ideal solution for testing high-speed communication ports, chips and other serial or multiple-serial interfaces for a broad range of applications such as the emerging backplane, memory interface and serial bus applications working up to 6.4 Gb/s. The Agilent N4875A 7 Gb/s analyzer module is one VXI slot wide and requires the Agilent E4809A Central Clock module. The ParBERT 7 Gb/s module is able to generate and analyze differential or single-ended signals at data rates from 620 Mb/s to 7Gb/s.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - N4875A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
N4875A
Communication Analyzer N4875A
The N4875A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: 7Gb/s Error Analyzer Module Frequency range: 620 MHz to 7 GHz Delay = start delay + fine delay Can be specified as leading edge delay in fraction of bits in each channel Start delay range: 0 to 100 ns Fine delay range: ± 1 period (can be changed without stopping) Delay resolution: 100 fs Delay accuracy ±10 ps ± 20 ppm relative to the zero delay placement. (@ 25 °C T 40 °C ambient temp.) Relative delay accuracy ±2 ps ± 2% typ. (@ 25 °C T 40 °C ambient temp.) Skew between modules of same type: 20 ps after cable deskewing at customer levels and unchanged system frequency The Agilent N4875A ParBERT 7 Gb/s modules is a ideal solution for testing high-speed communication ports, chips and other serial or multiple-serial interfaces for a broad range of applications such as the emerging backplane, memory interface and serial bus applications working up to 6.4 Gb/s. The Agilent N4875A 7 Gb/s analyzer module is one VXI slot wide and requires the Agilent E4809A Central Clock module. The ParBERT 7 Gb/s module is able to generate and analyze differential or single-ended signals at data rates from 620 Mb/s to 7Gb/s.

The N4875A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • 7Gb/s Error Analyzer Module
  • Frequency range: 620 MHz to 7 GHz
  • Delay = start delay + fine delay Can be specified as leading edge delay in fraction of bits in each channel
  • Start delay range: 0 to 100 ns
  • Fine delay range: ± 1 period (can be changed without stopping)
  • Delay resolution: 100 fs
  • Delay accuracy ±10 ps ± 20 ppm relative to the zero delay placement. (@ 25 °C T 40 °C ambient temp.)
  • Relative delay accuracy ±2 ps ± 2% typ. (@ 25 °C T 40 °C ambient temp.)
  • Skew between modules of same type: 20 ps after cable deskewing at customer levels and unchanged system frequency

The Agilent N4875A ParBERT 7 Gb/s modules is a ideal solution for testing high-speed communication ports, chips and other serial or multiple-serial interfaces for a broad range of applications such as the emerging backplane, memory interface and serial bus applications working up to 6.4 Gb/s. The Agilent N4875A 7 Gb/s analyzer module is one VXI slot wide and requires the Agilent E4809A Central Clock module. The ParBERT 7 Gb/s module is able to generate and analyze differential or single-ended signals at data rates from 620 Mb/s to 7Gb/s.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N4875A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details