The N4416A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
Display conventional (single-ended) and mixed mode S-parameters
Re-normalize test data for non-50-ohm devices
Achieve high measurement accuracy with full four-port vector error correction
Perform fast, accurate, automatic calibrations with easy to use Agilent N4430A four-port electronic calibration (ECal) module
Calculate important parameters with powerful user-defined displays
Gain additional insight with time domain analysis option
The Agilent N4416A is a key component of the Agilent balanced-measurement system. The test set includes the software required for control of the system and for data analysis and display. When combined with an Agilent PNA Series E8357A Option 015 Vector Network Analyzer and an external PC equipped with an IEEE-488 GPIB card, this test set makes characterizing fully balanced or balanced-to-single-e
nded RF components a lot easier. Devices such as differential filters or amplifiers, baluns, and balanced transmission lines that were once difficult to measure using conventional two-port measuring systems, can now be completely and accurately tested.
The N4416A is a test set from Agilent. An electronic equipment test set is the tool engineers use for easy, accurate characterization of radiofrequency components. These test sets are devices that enable the measurement of important electronic parameters, displaying them clearly on easy-to-read defined displays.
Additional Features:
- Display conventional (single-ended) and mixed mode S-parameters
- Re-normalize test data for non-50-ohm devices
- Achieve high measurement accuracy with full four-port vector error correction
- Perform fast, accurate, automatic calibrations with easy to use Agilent N4430A four-port electronic calibration (ECal) module
- Calculate important parameters with powerful user-defined displays
- Gain additional insight with time domain analysis option
The Agilent N4416A is a key component of the Agilent balanced-measurement system. The test set includes the software required for control of the system and for data analysis and display. When combined with an Agilent PNA Series E8357A Option 015 Vector Network Analyzer and an external PC equipped with an IEEE-488 GPIB card, this test set makes characterizing fully balanced or balanced-to-single-ended RF components a lot easier. Devices such as differential filters or amplifiers, baluns, and balanced transmission lines that were once difficult to measure using conventional two-port measuring systems, can now be completely and accurately tested.