ValueTronics International, Inc. DC Electronic Load N3305A

Description
The N3305A is a 500 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Input Ratings Current: 0 - 60 A Voltage: 0 - 150 V Maximum Power: 500 W Constant Current Mode Low Range/High Range: 6 A/60 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Constant Voltage Mode Low Range/High Range: 15 V/150 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 20 mV Constant Resistance Mode Range 1 (I >10% of current rating): 0.033-5 Ω Range 2 (I >1% of current rating): 4.5-50 Ω Range 3 (I >0.1% of current rating): 45-500 Ω Range 4 (I >0.01% of current rating): 450-2500 Ω The Agilent N3305A is a 500 W (0-60A, 0-150V) electronic load module for use in either the N3300A or N3301A electronic load mainframe in system applications. The N3305A load module is fast and accurate, for programming in constant current, constant voltage, or constant resistance modes, or for making voltage, current or power measurements. The N3305A can also digitize waveforms. Testing multiple output dc power supplies and dc-dc converters can be very time consuming if each output must be tested sequentially. If measurements are being made through a MUX using one DMM, this is what will happen. Using the built-in measurement capabilities of the N3300A electronic loads, all outputs can be measured simultaneously. Alternatively, multiple single output power sources can be tested simultaneously. A single GPIB address is all you need for complete control and read-back of the N3305A load module within a single N3300A or N3301A mainframe. The N3305A electronic load provides fast operation and the accurate programming and read-back needed for high-volume DC power supply test systems.
Datasheet
Description
The N3305A is a 500 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Input Ratings Current: 0 - 60 A Voltage: 0 - 150 V Maximum Power: 500 W Constant Current Mode Low Range/High Range: 6 A/60 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Constant Voltage Mode Low Range/High Range: 15 V/150 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 20 mV Constant Resistance Mode Range 1 (I >10% of current rating): 0.033-5 Ω Range 2 (I >1% of current rating): 4.5-50 Ω Range 3 (I >0.1% of current rating): 45-500 Ω Range 4 (I >0.01% of current rating): 450-2500 Ω The Agilent N3305A is a 500 W (0-60A, 0-150V) electronic load module for use in either the N3300A or N3301A electronic load mainframe in system applications. The N3305A load module is fast and accurate, for programming in constant current, constant voltage, or constant resistance modes, or for making voltage, current or power measurements. The N3305A can also digitize waveforms. Testing multiple output dc power supplies and dc-dc converters can be very time consuming if each output must be tested sequentially. If measurements are being made through a MUX using one DMM, this is what will happen. Using the built-in measurement capabilities of the N3300A electronic loads, all outputs can be measured simultaneously. Alternatively, multiple single output power sources can be tested simultaneously. A single GPIB address is all you need for complete control and read-back of the N3305A load module within a single N3300A or N3301A mainframe. The N3305A electronic load provides fast operation and the accurate programming and read-back needed for high-volume DC power supply test systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - N3305A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
N3305A
DC Electronic Load N3305A
The N3305A is a 500 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: Input Ratings Current: 0 - 60 A Voltage: 0 - 150 V Maximum Power: 500 W Constant Current Mode Low Range/High Range: 6 A/60 A Regulation: 10 mA Low Range Accuracy: 0.1% + 7.5 mA High Range Accuracy: 0.1% + 15 mA Constant Voltage Mode Low Range/High Range: 15 V/150 V Regulation: 10 mV Low Range Accuracy: 0.1% + 10 mV High Range Accuracy: 0.1% + 20 mV Constant Resistance Mode Range 1 (I >10% of current rating): 0.033-5 Ω Range 2 (I >1% of current rating): 4.5-50 Ω Range 3 (I >0.1% of current rating): 45-500 Ω Range 4 (I >0.01% of current rating): 450-2500 Ω The Agilent N3305A is a 500 W (0-60A, 0-150V) electronic load module for use in either the N3300A or N3301A electronic load mainframe in system applications. The N3305A load module is fast and accurate, for programming in constant current, constant voltage, or constant resistance modes, or for making voltage, current or power measurements. The N3305A can also digitize waveforms. Testing multiple output dc power supplies and dc-dc converters can be very time consuming if each output must be tested sequentially. If measurements are being made through a MUX using one DMM, this is what will happen. Using the built-in measurement capabilities of the N3300A electronic loads, all outputs can be measured simultaneously. Alternatively, multiple single output power sources can be tested simultaneously. A single GPIB address is all you need for complete control and read-back of the N3305A load module within a single N3300A or N3301A mainframe. The N3305A electronic load provides fast operation and the accurate programming and read-back needed for high-volume DC power supply test systems.

The N3305A is a 500 watt DC electronic load module from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

Input Ratings

  • Current: 0 - 60 A
  • Voltage: 0 - 150 V
  • Maximum Power: 500 W

Constant Current Mode

  • Low Range/High Range: 6 A/60 A
  • Regulation: 10 mA
  • Low Range Accuracy: 0.1% + 7.5 mA
  • High Range Accuracy: 0.1% + 15 mA

Constant Voltage Mode

  • Low Range/High Range: 15 V/150 V
  • Regulation: 10 mV
  • Low Range Accuracy: 0.1% + 10 mV
  • High Range Accuracy: 0.1% + 20 mV

Constant Resistance Mode

  • Range 1 (I >10% of current rating): 0.033-5 Ω
  • Range 2 (I >1% of current rating): 4.5-50 Ω
  • Range 3 (I >0.1% of current rating): 45-500 Ω
  • Range 4 (I >0.01% of current rating): 450-2500 Ω

The Agilent N3305A is a 500 W (0-60A, 0-150V) electronic load module for use in either the N3300A or N3301A electronic load mainframe in system applications. The N3305A load module is fast and accurate, for programming in constant current, constant voltage, or constant resistance modes, or for making voltage, current or power measurements. The N3305A can also digitize waveforms.

Testing multiple output dc power supplies and dc-dc converters can be very time consuming if each output must be tested sequentially. If measurements are being made through a MUX using one DMM, this is what will happen. Using the built-in measurement capabilities of the N3300A electronic loads, all outputs can be measured simultaneously. Alternatively, multiple single output power sources can be tested simultaneously.

A single GPIB address is all you need for complete control and read-back of the N3305A load module within a single N3300A or N3301A mainframe. The N3305A electronic load provides fast operation and the accurate programming and read-back needed for high-volume DC power supply test systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number N3305A
Product Name DC Electronic Load
Load Bank Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Standards and Certifications RoHS
View Details
Electronic Loads, PLA -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Load Bank Type DC; Programmable
Features Fan Cooled
View Details
Electronic Loads - 2592939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details