ValueTronics International, Inc. DC Electronic Load N3300A

Description
The N3300A is an 1800 watt DC electronic load mainframe from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 1800 Watts of Total Maximum Power 6 Slots - Full Rack Width Mainframe 6 Modules available for configuring (150W to 600W) Max Voltage Input: 240V (N3303A) Max Current Input: 120A (N3306A) Stable operation down to zero volts Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Full protection from over-current, over-voltage, over-power, over-temperature, and reverse polarity Trigger for external synchronization Parallel units in constant current mode for higher power Electronic calibration GPIB and RS-232 control of current, voltage and resistance and read-back of current, voltage, and power VXI plug & play drivers Increase your manufacturing test throughput with fast electronic loads Increase test system throughput Lower cost of ownership Decrease system development time Increase system reliability Increase system flexibility Stable operation down to zero volts DC connection terminal for ATE applications The Agilent HP N3300A, DC Electronic Load Mainframe, with 6-slots that accepts combinations of Agilent HP N330x user-installable load modules (150 W to 600 W) for easy system configuration and future reconfiguration. The Agilent HP N3300A, DC Electronic Load Mainframe, holds up to six Agilent HP N3302A, N3303A, N3304A, and N3307A load modules, or up to three Agilent HP N3305A and N3306A load modules, allowing up to 1,800 watts of total maximum power. Testing multiple output dc power supplies and dc-dc converters can be very time consuming if each output must be tested sequentially. If measurements are being made through a MUX using one DMM, this is what will happen. Using the built-in measurement capabilities of the N3300A electronic loads, all outputs can be measured simultaneously. Alternatively, multiple single output power sources can be tested simultaneously. A single GPIB address is all you need for complete control and read-back of all load modules within a single Agilent HP N3300A mainframe. The Agilent HP N330xA Series of DC electronic loads provides fast operation and the accurate programming and read-back needed for high-volume DC power supply test systems.
Datasheet
Description
The N3300A is an 1800 watt DC electronic load mainframe from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 1800 Watts of Total Maximum Power 6 Slots - Full Rack Width Mainframe 6 Modules available for configuring (150W to 600W) Max Voltage Input: 240V (N3303A) Max Current Input: 120A (N3306A) Stable operation down to zero volts Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Full protection from over-current, over-voltage, over-power, over-temperature, and reverse polarity Trigger for external synchronization Parallel units in constant current mode for higher power Electronic calibration GPIB and RS-232 control of current, voltage and resistance and read-back of current, voltage, and power VXI plug & play drivers Increase your manufacturing test throughput with fast electronic loads Increase test system throughput Lower cost of ownership Decrease system development time Increase system reliability Increase system flexibility Stable operation down to zero volts DC connection terminal for ATE applications The Agilent HP N3300A, DC Electronic Load Mainframe, with 6-slots that accepts combinations of Agilent HP N330x user-installable load modules (150 W to 600 W) for easy system configuration and future reconfiguration. The Agilent HP N3300A, DC Electronic Load Mainframe, holds up to six Agilent HP N3302A, N3303A, N3304A, and N3307A load modules, or up to three Agilent HP N3305A and N3306A load modules, allowing up to 1,800 watts of total maximum power. Testing multiple output dc power supplies and dc-dc converters can be very time consuming if each output must be tested sequentially. If measurements are being made through a MUX using one DMM, this is what will happen. Using the built-in measurement capabilities of the N3300A electronic loads, all outputs can be measured simultaneously. Alternatively, multiple single output power sources can be tested simultaneously. A single GPIB address is all you need for complete control and read-back of all load modules within a single Agilent HP N3300A mainframe. The Agilent HP N330xA Series of DC electronic loads provides fast operation and the accurate programming and read-back needed for high-volume DC power supply test systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Electronic Load - N3300A - ValueTronics International, Inc.
Elgin, IL, USA
DC Electronic Load
N3300A
DC Electronic Load N3300A
The N3300A is an 1800 watt DC electronic load mainframe from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more. Additional Features: 1800 Watts of Total Maximum Power 6 Slots - Full Rack Width Mainframe 6 Modules available for configuring (150W to 600W) Max Voltage Input: 240V (N3303A) Max Current Input: 120A (N3306A) Stable operation down to zero volts Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate Full protection from over-current, over-voltage, over-power, over-temperature, and reverse polarity Trigger for external synchronization Parallel units in constant current mode for higher power Electronic calibration GPIB and RS-232 control of current, voltage and resistance and read-back of current, voltage, and power VXI plug & play drivers Increase your manufacturing test throughput with fast electronic loads Increase test system throughput Lower cost of ownership Decrease system development time Increase system reliability Increase system flexibility Stable operation down to zero volts DC connection terminal for ATE applications The Agilent HP N3300A, DC Electronic Load Mainframe, with 6-slots that accepts combinations of Agilent HP N330x user-installable load modules (150 W to 600 W) for easy system configuration and future reconfiguration. The Agilent HP N3300A, DC Electronic Load Mainframe, holds up to six Agilent HP N3302A, N3303A, N3304A, and N3307A load modules, or up to three Agilent HP N3305A and N3306A load modules, allowing up to 1,800 watts of total maximum power. Testing multiple output dc power supplies and dc-dc converters can be very time consuming if each output must be tested sequentially. If measurements are being made through a MUX using one DMM, this is what will happen. Using the built-in measurement capabilities of the N3300A electronic loads, all outputs can be measured simultaneously. Alternatively, multiple single output power sources can be tested simultaneously. A single GPIB address is all you need for complete control and read-back of all load modules within a single Agilent HP N3300A mainframe. The Agilent HP N330xA Series of DC electronic loads provides fast operation and the accurate programming and read-back needed for high-volume DC power supply test systems.

The N3300A is an 1800 watt DC electronic load mainframe from Agilent. Simulate loading on an electronic circuit including power supply testing, ATE applications, LED testing, and more.

Additional Features:

  • 1800 Watts of Total Maximum Power
  • 6 Slots - Full Rack Width Mainframe
  • 6 Modules available for configuring (150W to 600W)
  • Max Voltage Input: 240V (N3303A)
  • Max Current Input: 120A (N3306A)
  • Stable operation down to zero volts
  • Built-in pulse waveform generation with programmable amplitude, frequency, duty cycle and slew rate
  • Full protection from over-current, over-voltage, over-power, over-temperature, and reverse polarity
  • Trigger for external synchronization
  • Parallel units in constant current mode for higher power
  • Electronic calibration
  • GPIB and RS-232 control of current, voltage and resistance and read-back of current, voltage, and power
  • VXI plug & play drivers

Increase your manufacturing test throughput with fast electronic loads

  • Increase test system throughput
  • Lower cost of ownership
  • Decrease system development time
  • Increase system reliability
  • Increase system flexibility
  • Stable operation down to zero volts
  • DC connection terminal for ATE applications

The Agilent HP N3300A, DC Electronic Load Mainframe, with 6-slots that accepts combinations of Agilent HP N330x user-installable load modules (150 W to 600 W) for easy system configuration and future reconfiguration. The Agilent HP N3300A, DC Electronic Load Mainframe, holds up to six Agilent HP N3302A, N3303A, N3304A, and N3307A load modules, or up to three Agilent HP N3305A and N3306A load modules, allowing up to 1,800 watts of total maximum power.

Testing multiple output dc power supplies and dc-dc converters can be very time consuming if each output must be tested sequentially. If measurements are being made through a MUX using one DMM, this is what will happen. Using the built-in measurement capabilities of the N3300A electronic loads, all outputs can be measured simultaneously. Alternatively, multiple single output power sources can be tested simultaneously.

A single GPIB address is all you need for complete control and read-back of all load modules within a single Agilent HP N3300A mainframe. The Agilent HP N330xA Series of DC electronic loads provides fast operation and the accurate programming and read-back needed for high-volume DC power supply test systems.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electronic Loads and Load Banks
Product Number N3300A
Product Name DC Electronic Load
Load Bank Type DC; Programmable
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Loads - 6909613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Bank Type Programmable
View Details
AC DC Electronic Load - SLH-300-12-1200 - ValueTronics International, Inc.
Specs
Load Bank Type DC; Programmable
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Standards and Certifications RoHS; UL
Features Non-Inductive
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Load Bank Type Programmable
Configuration Portable
View Details