The N2267A is a switch card from Agilent.
Additional Features:
For the 3499A/B/C
Switching up to 8 A, 250 V
Built-in overheat protection for high reliability
Relays: Non-latching relay
Thermal Offset: <3 µV
Relay Life: Mechanical: 5 x 107 (180cpm); Electrical: 105
Maximum Scan Rate: 20 Chans./sec
The N2267A is designed for highcurrent (up to 8 A continuous), lowresistance switching applications, such as AC/DC power supply testing. It can also be used to switch on/off AC (up to 250 V) or DC (up to 125 V) Bpower supplies and current sources. Each channel can carry 8 A current at the same time.
For thermal protection and reliability, the N2267A has built-in temperature control circuitry that uses sensor ICs and a cooling fan. An over-temperature warning signal is also available to activate an external LED or buzzer.
The N2267A is a switch card from Agilent.
Additional Features:
- For the 3499A/B/C
- Switching up to 8 A, 250 V
- Built-in overheat protection for high reliability
- Relays: Non-latching relay
- Thermal Offset: <3 µV
- Relay Life: Mechanical: 5 x 107 (180cpm); Electrical: 105
- Maximum Scan Rate: 20 Chans./sec
The N2267A is designed for highcurrent (up to 8 A continuous), lowresistance switching applications, such as AC/DC power supply testing. It can also be used to switch on/off AC (up to 250 V) or DC (up to 125 V) Bpower supplies and current sources. Each channel can carry 8 A current at the same time.
For thermal protection and reliability, the N2267A has built-in temperature control circuitry that uses sensor ICs and a cooling fan. An over-temperature warning signal is also available to activate an external LED or buzzer.