ValueTronics International, Inc. Data Logger N2263A

Description
The N2263A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 32-bit bidirectional lines 3 handshake and control lines TTL compatible,sinking up to 0.6 A, 42V address 32 I/O lines individually, as two 16-bit ports or as four independent 8-bit ports Input /Output configurable byte-by-byte Three I/O control modes: static, strobe and handshake The Agilent N2263A is a 32-bit digital I/O module. It provides 32-bit bi-directional lines and three handshake and control lines. The 32-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42V. A Zener diode is used in each channel for input voltage over-protection (>42 VDC), including ESD protection. Each I/O line can sink up to 0.6 A to control external devices including: High voltage/high current relays; Microwave relays and attenuators (8710xx , 876xx and 849xx); Solenoid coils The polarities of the I/O and handshake lines can be operated in positive or negative logic mode. With the three control lines (PCTL, I/O and PFLG), you can define five handshake modes for communication with peripherals.
Description
The N2263A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 32-bit bidirectional lines 3 handshake and control lines TTL compatible,sinking up to 0.6 A, 42V address 32 I/O lines individually, as two 16-bit ports or as four independent 8-bit ports Input /Output configurable byte-by-byte Three I/O control modes: static, strobe and handshake The Agilent N2263A is a 32-bit digital I/O module. It provides 32-bit bi-directional lines and three handshake and control lines. The 32-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42V. A Zener diode is used in each channel for input voltage over-protection (>42 VDC), including ESD protection. Each I/O line can sink up to 0.6 A to control external devices including: High voltage/high current relays; Microwave relays and attenuators (8710xx , 876xx and 849xx); Solenoid coils The polarities of the I/O and handshake lines can be operated in positive or negative logic mode. With the three control lines (PCTL, I/O and PFLG), you can define five handshake modes for communication with peripherals.

Suppliers

Company
Product
Description
Supplier Links
Data Logger N2263A
The N2263A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements. Additional Features: 32-bit bidirectional lines 3 handshake and control lines TTL compatible,sinking up to 0.6 A, 42V address 32 I/O lines individually, as two 16-bit ports or as four independent 8-bit ports Input /Output configurable byte-by-byte Three I/O control modes: static, strobe and handshake The Agilent N2263A is a 32-bit digital I/O module. It provides 32-bit bi-directional lines and three handshake and control lines. The 32-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42V. A Zener diode is used in each channel for input voltage over-protection (>42 VDC), including ESD protection. Each I/O line can sink up to 0.6 A to control external devices including: High voltage/high current relays; Microwave relays and attenuators (8710xx , 876xx and 849xx); Solenoid coils The polarities of the I/O and handshake lines can be operated in positive or negative logic mode. With the three control lines (PCTL, I/O and PFLG), you can define five handshake modes for communication with peripherals.

The N2263A is a Data Logger from Agilent. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an accurate and comprehensive picture of the environmental conditions you’re monitoring as the device logs this information around the clock. Use data logging to measure temperature, humidity, wind speed, solar radiation, soil moisture levels, road traffic, tank levels, and a number of other elements.

Additional Features:

  • 32-bit bidirectional lines
  • 3 handshake and control lines
  • TTL compatible,sinking up to 0.6 A, 42V
  • address 32 I/O lines individually, as two 16-bit ports or as four independent 8-bit ports
  • Input /Output configurable byte-by-byte
  • Three I/O control modes: static, strobe and handshake

The Agilent N2263A is a 32-bit digital I/O module. It provides 32-bit bi-directional lines and three handshake and control lines. The 32-bit I/O lines are TTL compatible input/output, or TTL compatible input and open collector output up to 42V. A Zener diode is used in each channel for input voltage over-protection (>42 VDC), including ESD protection. Each I/O line can sink up to 0.6 A to control external devices including:

  • High voltage/high current relays;
  • Microwave relays and attenuators (8710xx , 876xx and 849xx);
  • Solenoid coils

The polarities of the I/O and handshake lines can be operated in positive or negative logic mode. With the three control lines (PCTL, I/O and PFLG), you can define five handshake modes for communication with peripherals.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Data Acquisition
Product Number N2263A
Product Name Data Logger
Data Acquisition Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

 - LXI Standard for Ethernet Testing Instruments & DAQ Systems, EX1400 Family - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Host Connection Ethernet
Analog Channels 16 #
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details