ValueTronics International, Inc. Spectrum Analyzer N1996A

Description
The N1996A is a 6 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 3 GHz or 6 GHz Tracking Generator: 10 MHz to 3 GHz or 6 GHz Preamplifier to 3 GHz or 6 GHz DANL: -156 dBm, nomalized to 1 Hz Best-in-class spectrum analyzer dynamic range with +18 dBm TOI Overall amplitude accuracy: +- 0.5 dB 10% adjustable RBW steps from 10 Hz to 200 kHz, 250 kHz, 300 kHz, 1 MHz, and 5 MHz The Agilent N1996A CSA spectrum analyzer provides exceptional performance at a reasonable price. The Agilent N1996A has a superior dynamic-range (96 dBc) and unparralleled ease-of-use.
Datasheet
Description
The N1996A is a 6 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 3 GHz or 6 GHz Tracking Generator: 10 MHz to 3 GHz or 6 GHz Preamplifier to 3 GHz or 6 GHz DANL: -156 dBm, nomalized to 1 Hz Best-in-class spectrum analyzer dynamic range with +18 dBm TOI Overall amplitude accuracy: +- 0.5 dB 10% adjustable RBW steps from 10 Hz to 200 kHz, 250 kHz, 300 kHz, 1 MHz, and 5 MHz The Agilent N1996A CSA spectrum analyzer provides exceptional performance at a reasonable price. The Agilent N1996A has a superior dynamic-range (96 dBc) and unparralleled ease-of-use.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - N1996A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
N1996A
Spectrum Analyzer N1996A
The N1996A is a 6 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 100 kHz to 3 GHz or 6 GHz Tracking Generator: 10 MHz to 3 GHz or 6 GHz Preamplifier to 3 GHz or 6 GHz DANL: -156 dBm, nomalized to 1 Hz Best-in-class spectrum analyzer dynamic range with +18 dBm TOI Overall amplitude accuracy: +- 0.5 dB 10% adjustable RBW steps from 10 Hz to 200 kHz, 250 kHz, 300 kHz, 1 MHz, and 5 MHz The Agilent N1996A CSA spectrum analyzer provides exceptional performance at a reasonable price. The Agilent N1996A has a superior dynamic-range (96 dBc) and unparralleled ease-of-use.

The N1996A is a 6 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 100 kHz to 3 GHz or 6 GHz
  • Tracking Generator: 10 MHz to 3 GHz or 6 GHz
  • Preamplifier to 3 GHz or 6 GHz
  • DANL: -156 dBm, nomalized to 1 Hz
  • Best-in-class spectrum analyzer dynamic range with +18 dBm TOI
  • Overall amplitude accuracy: +- 0.5 dB
  • 10% adjustable RBW steps from 10 Hz to 200 kHz, 250 kHz, 300 kHz, 1 MHz, and 5 MHz

The Agilent N1996A CSA spectrum analyzer provides exceptional performance at a reasonable price. The Agilent N1996A has a superior dynamic-range (96 dBc) and unparralleled ease-of-use.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number N1996A
Product Name Spectrum Analyzer
Frequency Range 6.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details