ValueTronics International, Inc. Mixed Signal Oscilloscope MSOX2024A

Description
The MSOX2024A is a 200 MHz, 4+8 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 4 Analog and 8 Digital Sample Rate: 1 GSa/s per channel, 2 GSa/s half-channel Record Length: 100 kpts Update Rate: 500,000 waveforms/s Waveform math and FFT Built-in WaveGen 20 MHz Function Generator - sine, square, pulse, triangle, ramp, noise, DC (optional) 8.5" WVGA color display USB host and device ports for connectivity, memory devices, and printing The Agilent InfiniiVision MSOX2024A Mixed Signal Oscilloscope offers 200 MHz of bandwidth with 4 Analog and 8 digital channels, and boasts the fastest waveform update rate in its class, providing superior viewing of signal detail and capture of infrequent events. This, coupled with the industry's only optional integrated function generator, means that the Agilent MSOX2024A offers more capabilities to engineers and educators with highly constrained equipment budgets. Largest display Engineering for the best signal visibility starts with the largest display. Our 8.5-inch WVGA display offers twice the viewing area with five times the resolution (WVGA 800x480 versus QVGA 320x240). Fastest update rate With Agilent-designed MegaZoom IV custom ASIC technology, the InfiniiVision 2000 X-Series family delivers up to 50,000 waveforms per second. With this speed you can see signal detail and infrequent anomalies more of the time. Deeper memory for longer time capture With up to 100 kpts of memory you get 40X more than other scopes in this class, enabling you to capture long, non-repeating signals while maintaining a high sample rate, then quickly zoom in on areas of interest. Deep memory lets the scope maintain a high sample rate over longer time spans. MegaZoom IV Agilent-designed MegaZoom IV custom ASIC technology combines the capabilities of an oscilloscope, logic analyzer, and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the industry’s fastest waveform update rate with responsive deep memory acquisitions. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. Industry’s first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today’s designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument.
Datasheet
Description
The MSOX2024A is a 200 MHz, 4+8 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 4 Analog and 8 Digital Sample Rate: 1 GSa/s per channel, 2 GSa/s half-channel Record Length: 100 kpts Update Rate: 500,000 waveforms/s Waveform math and FFT Built-in WaveGen 20 MHz Function Generator - sine, square, pulse, triangle, ramp, noise, DC (optional) 8.5" WVGA color display USB host and device ports for connectivity, memory devices, and printing The Agilent InfiniiVision MSOX2024A Mixed Signal Oscilloscope offers 200 MHz of bandwidth with 4 Analog and 8 digital channels, and boasts the fastest waveform update rate in its class, providing superior viewing of signal detail and capture of infrequent events. This, coupled with the industry's only optional integrated function generator, means that the Agilent MSOX2024A offers more capabilities to engineers and educators with highly constrained equipment budgets. Largest display Engineering for the best signal visibility starts with the largest display. Our 8.5-inch WVGA display offers twice the viewing area with five times the resolution (WVGA 800x480 versus QVGA 320x240). Fastest update rate With Agilent-designed MegaZoom IV custom ASIC technology, the InfiniiVision 2000 X-Series family delivers up to 50,000 waveforms per second. With this speed you can see signal detail and infrequent anomalies more of the time. Deeper memory for longer time capture With up to 100 kpts of memory you get 40X more than other scopes in this class, enabling you to capture long, non-repeating signals while maintaining a high sample rate, then quickly zoom in on areas of interest. Deep memory lets the scope maintain a high sample rate over longer time spans. MegaZoom IV Agilent-designed MegaZoom IV custom ASIC technology combines the capabilities of an oscilloscope, logic analyzer, and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the industry’s fastest waveform update rate with responsive deep memory acquisitions. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. Industry’s first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today’s designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSOX2024A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSOX2024A
Mixed Signal Oscilloscope MSOX2024A
The MSOX2024A is a 200 MHz, 4+8 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 200 MHz Channels: 4 Analog and 8 Digital Sample Rate: 1 GSa/s per channel, 2 GSa/s half-channel Record Length: 100 kpts Update Rate: 500,000 waveforms/s Waveform math and FFT Built-in WaveGen 20 MHz Function Generator - sine, square, pulse, triangle, ramp, noise, DC (optional) 8.5" WVGA color display USB host and device ports for connectivity, memory devices, and printing The Agilent InfiniiVision MSOX2024A Mixed Signal Oscilloscope offers 200 MHz of bandwidth with 4 Analog and 8 digital channels, and boasts the fastest waveform update rate in its class, providing superior viewing of signal detail and capture of infrequent events. This, coupled with the industry's only optional integrated function generator, means that the Agilent MSOX2024A offers more capabilities to engineers and educators with highly constrained equipment budgets. Largest display Engineering for the best signal visibility starts with the largest display. Our 8.5-inch WVGA display offers twice the viewing area with five times the resolution (WVGA 800x480 versus QVGA 320x240). Fastest update rate With Agilent-designed MegaZoom IV custom ASIC technology, the InfiniiVision 2000 X-Series family delivers up to 50,000 waveforms per second. With this speed you can see signal detail and infrequent anomalies more of the time. Deeper memory for longer time capture With up to 100 kpts of memory you get 40X more than other scopes in this class, enabling you to capture long, non-repeating signals while maintaining a high sample rate, then quickly zoom in on areas of interest. Deep memory lets the scope maintain a high sample rate over longer time spans. MegaZoom IV Agilent-designed MegaZoom IV custom ASIC technology combines the capabilities of an oscilloscope, logic analyzer, and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the industry’s fastest waveform update rate with responsive deep memory acquisitions. Best-in-class oscilloscope The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels. In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT. Industry’s first economy-class mixed signal oscilloscope (MSO) The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today’s designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument.

The MSOX2024A is a 200 MHz, 4+8 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 200 MHz
  • Channels: 4 Analog and 8 Digital
  • Sample Rate: 1 GSa/s per channel, 2 GSa/s half-channel
  • Record Length: 100 kpts
  • Update Rate: 500,000 waveforms/s
  • Waveform math and FFT
  • Built-in WaveGen 20 MHz Function Generator - sine, square, pulse, triangle, ramp, noise, DC (optional)
  • 8.5" WVGA color display
  • USB host and device ports for connectivity, memory devices, and printing

The Agilent InfiniiVision MSOX2024A Mixed Signal Oscilloscope offers 200 MHz of bandwidth with 4 Analog and 8 digital channels, and boasts the fastest waveform update rate in its class, providing superior viewing of signal detail and capture of infrequent events. This, coupled with the industry's only optional integrated function generator, means that the Agilent MSOX2024A offers more capabilities to engineers and educators with highly constrained equipment budgets.

Largest display

Engineering for the best signal visibility starts with the largest display. Our 8.5-inch WVGA display offers twice the viewing area with five times the resolution (WVGA 800x480 versus QVGA 320x240).

Fastest update rate

With Agilent-designed MegaZoom IV custom ASIC technology, the InfiniiVision 2000 X-Series family delivers up to 50,000 waveforms per second. With this speed you can see signal detail and infrequent anomalies more of the time.

Deeper memory for longer time capture

With up to 100 kpts of memory you get 40X more than other scopes in this class, enabling you to capture long, non-repeating signals while maintaining a high sample rate, then quickly zoom in on areas of interest. Deep memory lets the scope maintain a high sample rate over longer time spans.

MegaZoom IV

Agilent-designed MegaZoom IV custom ASIC technology combines the capabilities of an oscilloscope, logic analyzer, and WaveGen built-in function generator in a compact form factor at an affordable price. 4th generation MegaZoom technology enables the industry’s fastest waveform update rate with responsive deep memory acquisitions.

Best-in-class oscilloscope

The InfiniiVision 2000 X-Series features the deepest memory in its class with 100 kpts of Agilent’s patented MegaZoom IV technology that is always enabled and always responsive providing the industry’s fastest update rate at up to 50,000 waveforms per second, with no compromise if you turn on measurements or add digital channels.

In addition, the 2000 X-Series offers 23 automated measurements such as voltage, time, and frequency as well as four waveform math functions including FFT.

Industry’s first economy-class mixed signal oscilloscope (MSO)

The 2000 X-Series is the first instrument in its class to offer an integrated logic timing analyzer. Up until now oscilloscopes in this class have only come with 2 or 4 analog channel options. However, digital content is everywhere in today’s designs and traditional 2 and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same instrument.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSOX2024A
Product Name Mixed Signal Oscilloscope
Bandwidth 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000B4-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details