ValueTronics International, Inc. Mixed Signal Oscilloscope MSOS204A

Description
The MSOS204A is a 2 GHz, 4+16 Channel mixed signal oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 2 GHz bandwidth (upgradable) 4 analog plus 16 digital channels Max Memory Depth: 800 Mpts (2 channels), 400 Mpts (4 channels) Max Sample Rate: 20 GSa/s (2 channels), 10 GSa/s (4 channels) Display Size: 15 inch ADC Bits: 10 bits Noise Floor: 610 µVrms at 50 mV/div Effective Number of Bits (ENOB): 7.5 Typical Rise/Fall Time: 215 ps (10-90%), 155 ps (20-80%) Special Triggers: InfiniiScan Trigger, A-B HW Trigger Capture a longer signal trace with 20 GSa/s max sample rate and 50 Mpts/channel of standard memory Get superior signal integrity with system ENOB of 7.5 bits and 10-bit analog-to-digital converter (ADC) Gain increased usability with the multi-touch supported 15” capacitive touch screen and solid state drive for fast boot and reliability Improve your testing with a wide range of protocol, compliance, and analysis software Infiniium S-Series oscilloscopes incorporate innovative technology designed to deliver superior measurements. The new 10-bit ADC and low-noise front-end technology work together to provide up to 8 GHz performance with the industry’s best signal integrity. They are in an advanced frame with a solid state drive for fast boot-up, capacitive 15” display for easy touch capability, and a high-powered motherboard for fast processing. It’s all compatible with a myriad of Agilent probes and Infiniium applications. Each model, equipped with a large 15” XGA capacitive touch screen, comes in a quiet package that is just 9” (23 cm) deep.
Datasheet
Description
The MSOS204A is a 2 GHz, 4+16 Channel mixed signal oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 2 GHz bandwidth (upgradable) 4 analog plus 16 digital channels Max Memory Depth: 800 Mpts (2 channels), 400 Mpts (4 channels) Max Sample Rate: 20 GSa/s (2 channels), 10 GSa/s (4 channels) Display Size: 15 inch ADC Bits: 10 bits Noise Floor: 610 µVrms at 50 mV/div Effective Number of Bits (ENOB): 7.5 Typical Rise/Fall Time: 215 ps (10-90%), 155 ps (20-80%) Special Triggers: InfiniiScan Trigger, A-B HW Trigger Capture a longer signal trace with 20 GSa/s max sample rate and 50 Mpts/channel of standard memory Get superior signal integrity with system ENOB of 7.5 bits and 10-bit analog-to-digital converter (ADC) Gain increased usability with the multi-touch supported 15” capacitive touch screen and solid state drive for fast boot and reliability Improve your testing with a wide range of protocol, compliance, and analysis software Infiniium S-Series oscilloscopes incorporate innovative technology designed to deliver superior measurements. The new 10-bit ADC and low-noise front-end technology work together to provide up to 8 GHz performance with the industry’s best signal integrity. They are in an advanced frame with a solid state drive for fast boot-up, capacitive 15” display for easy touch capability, and a high-powered motherboard for fast processing. It’s all compatible with a myriad of Agilent probes and Infiniium applications. Each model, equipped with a large 15” XGA capacitive touch screen, comes in a quiet package that is just 9” (23 cm) deep.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSOS204A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSOS204A
Mixed Signal Oscilloscope MSOS204A
The MSOS204A is a 2 GHz, 4+16 Channel mixed signal oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: 2 GHz bandwidth (upgradable) 4 analog plus 16 digital channels Max Memory Depth: 800 Mpts (2 channels), 400 Mpts (4 channels) Max Sample Rate: 20 GSa/s (2 channels), 10 GSa/s (4 channels) Display Size: 15 inch ADC Bits: 10 bits Noise Floor: 610 µVrms at 50 mV/div Effective Number of Bits (ENOB): 7.5 Typical Rise/Fall Time: 215 ps (10-90%), 155 ps (20-80%) Special Triggers: InfiniiScan Trigger, A-B HW Trigger Capture a longer signal trace with 20 GSa/s max sample rate and 50 Mpts/channel of standard memory Get superior signal integrity with system ENOB of 7.5 bits and 10-bit analog-to-digital converter (ADC) Gain increased usability with the multi-touch supported 15” capacitive touch screen and solid state drive for fast boot and reliability Improve your testing with a wide range of protocol, compliance, and analysis software Infiniium S-Series oscilloscopes incorporate innovative technology designed to deliver superior measurements. The new 10-bit ADC and low-noise front-end technology work together to provide up to 8 GHz performance with the industry’s best signal integrity. They are in an advanced frame with a solid state drive for fast boot-up, capacitive 15” display for easy touch capability, and a high-powered motherboard for fast processing. It’s all compatible with a myriad of Agilent probes and Infiniium applications. Each model, equipped with a large 15” XGA capacitive touch screen, comes in a quiet package that is just 9” (23 cm) deep.

The MSOS204A is a 2 GHz, 4+16 Channel mixed signal oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 2 GHz bandwidth (upgradable)
  • 4 analog plus 16 digital channels
  • Max Memory Depth: 800 Mpts (2 channels), 400 Mpts (4 channels)
  • Max Sample Rate: 20 GSa/s (2 channels), 10 GSa/s (4 channels)
  • Display Size: 15 inch
  • ADC Bits: 10 bits
  • Noise Floor: 610 µVrms at 50 mV/div
  • Effective Number of Bits (ENOB): 7.5
  • Typical Rise/Fall Time: 215 ps (10-90%), 155 ps (20-80%)
  • Special Triggers: InfiniiScan Trigger, A-B HW Trigger
  • Capture a longer signal trace with 20 GSa/s max sample rate and 50 Mpts/channel of standard memory
  • Get superior signal integrity with system ENOB of 7.5 bits and 10-bit analog-to-digital converter (ADC)
  • Gain increased usability with the multi-touch supported 15” capacitive touch screen and solid state drive for fast boot and reliability
  • Improve your testing with a wide range of protocol, compliance, and analysis software

Infiniium S-Series oscilloscopes incorporate innovative technology designed to deliver superior measurements. The new 10-bit ADC and low-noise front-end technology work together to provide up to 8 GHz performance with the industry’s best signal integrity. They are in an advanced frame with a solid state drive for fast boot-up, capacitive 15” display for easy touch capability, and a high-powered motherboard for fast processing. It’s all compatible with a myriad of Agilent probes and Infiniium applications. Each model, equipped with a large 15” XGA capacitive touch screen, comes in a quiet package that is just 9” (23 cm) deep.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSOS204A
Product Name Mixed Signal Oscilloscope
Bandwidth 2000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3034X 350MHz 4Ch Mixed Signal Oscilloscope - MSO3034X - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E6-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details