ValueTronics International, Inc. Mixed Signal Oscilloscope MSO7104B

Description
The MSO7104B is a 1 GHz, 4+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Analog and 16 Digital Sample Rate: 4 GSa/s Record Length: Standard 8 Mpts MegaZoom III memory Serial Search and Navigate Capability Dedicated menu buttons streamline daily tasks Knobs are pushable for quick access to common features & modes High-definition XGA (1024 x 768) color display with 256 intensity levels Update rate to 100,000 waveforms/sec, uncompromised Standard USB, LAN (LXI Class C) Front panel USB for memory stick storage Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART, MIL-STD-1553, Flexray, and USB XGA video output Built-in help system The Agilent InfiniiVision MSO7104B offers a bandwidth of 1 GHz, is equipped with a large 12.1” XGA LCD display, and comes in a whisper-quiet package that is just 6.5” deep and weighs only 13 pounds. With the MSO7104B, engineered with an XGA display and 256 levels of intensity grading, see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest uncompromised update rate at 100,000 waveforms/sec update rate, you’ll capture critical signal detail and see infrequent events that traditional scopes miss. Biggest display Oscilloscopes are visual tools and large, high-resolution screens make the product better. Bigger displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. The increased display size helps you easily view up to 20 channels simultaneously with serial protocol. At 12.1 inches the display is nearly 40% bigger than any competitive model. Fastest architecture See a display more representative of the actual signals under test than with any other scope. The InfiniiVision 7000B Series shows jitter, infrequent events, and subtle signal detail that other scopes miss. Turn knobs and the instrument responds instantly and effortlessly. Need to also view digital channels? The instrument stays responsive. Decoding serial packets? Offering the industry’s only hardware-accelerated serial bus decode, Agilent’s InfiniiVision series delivers serial debug without compromising analog measurements. Mega Zoom III InfiniiVision scopes incorporate acquisition memory, waveform processing, and display memory in an advanced 0.13 µ ASIC. This patented 3rd generation technology, known as MegaZoom III, delivers up to 100,000 waveforms (acquisitions) per second with responsive deep memory always available. Insightful applications Customize your general purpose scope. A wide range of application packages provide meaningful insight into your application-specific problems: I2C, SPI • Core-assisted FPGA debug • Secure environment • CAN/LIN • Segmented memory • MIL-STD-1553 • RS-232/UART • Vector signal analysis • FlexRay • I2S • DSO/MSO ofline analysis • Mask testing • Power measurement
Datasheet
Description
The MSO7104B is a 1 GHz, 4+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Analog and 16 Digital Sample Rate: 4 GSa/s Record Length: Standard 8 Mpts MegaZoom III memory Serial Search and Navigate Capability Dedicated menu buttons streamline daily tasks Knobs are pushable for quick access to common features & modes High-definition XGA (1024 x 768) color display with 256 intensity levels Update rate to 100,000 waveforms/sec, uncompromised Standard USB, LAN (LXI Class C) Front panel USB for memory stick storage Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART, MIL-STD-1553, Flexray, and USB XGA video output Built-in help system The Agilent InfiniiVision MSO7104B offers a bandwidth of 1 GHz, is equipped with a large 12.1” XGA LCD display, and comes in a whisper-quiet package that is just 6.5” deep and weighs only 13 pounds. With the MSO7104B, engineered with an XGA display and 256 levels of intensity grading, see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest uncompromised update rate at 100,000 waveforms/sec update rate, you’ll capture critical signal detail and see infrequent events that traditional scopes miss. Biggest display Oscilloscopes are visual tools and large, high-resolution screens make the product better. Bigger displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. The increased display size helps you easily view up to 20 channels simultaneously with serial protocol. At 12.1 inches the display is nearly 40% bigger than any competitive model. Fastest architecture See a display more representative of the actual signals under test than with any other scope. The InfiniiVision 7000B Series shows jitter, infrequent events, and subtle signal detail that other scopes miss. Turn knobs and the instrument responds instantly and effortlessly. Need to also view digital channels? The instrument stays responsive. Decoding serial packets? Offering the industry’s only hardware-accelerated serial bus decode, Agilent’s InfiniiVision series delivers serial debug without compromising analog measurements. Mega Zoom III InfiniiVision scopes incorporate acquisition memory, waveform processing, and display memory in an advanced 0.13 µ ASIC. This patented 3rd generation technology, known as MegaZoom III, delivers up to 100,000 waveforms (acquisitions) per second with responsive deep memory always available. Insightful applications Customize your general purpose scope. A wide range of application packages provide meaningful insight into your application-specific problems: I2C, SPI • Core-assisted FPGA debug • Secure environment • CAN/LIN • Segmented memory • MIL-STD-1553 • RS-232/UART • Vector signal analysis • FlexRay • I2S • DSO/MSO ofline analysis • Mask testing • Power measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO7104B - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO7104B
Mixed Signal Oscilloscope MSO7104B
The MSO7104B is a 1 GHz, 4+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 1 GHz Channels: 4 Analog and 16 Digital Sample Rate: 4 GSa/s Record Length: Standard 8 Mpts MegaZoom III memory Serial Search and Navigate Capability Dedicated menu buttons streamline daily tasks Knobs are pushable for quick access to common features & modes High-definition XGA (1024 x 768) color display with 256 intensity levels Update rate to 100,000 waveforms/sec, uncompromised Standard USB, LAN (LXI Class C) Front panel USB for memory stick storage Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART, MIL-STD-1553, Flexray, and USB XGA video output Built-in help system The Agilent InfiniiVision MSO7104B offers a bandwidth of 1 GHz, is equipped with a large 12.1” XGA LCD display, and comes in a whisper-quiet package that is just 6.5” deep and weighs only 13 pounds. With the MSO7104B, engineered with an XGA display and 256 levels of intensity grading, see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest uncompromised update rate at 100,000 waveforms/sec update rate, you’ll capture critical signal detail and see infrequent events that traditional scopes miss. Biggest display Oscilloscopes are visual tools and large, high-resolution screens make the product better. Bigger displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. The increased display size helps you easily view up to 20 channels simultaneously with serial protocol. At 12.1 inches the display is nearly 40% bigger than any competitive model. Fastest architecture See a display more representative of the actual signals under test than with any other scope. The InfiniiVision 7000B Series shows jitter, infrequent events, and subtle signal detail that other scopes miss. Turn knobs and the instrument responds instantly and effortlessly. Need to also view digital channels? The instrument stays responsive. Decoding serial packets? Offering the industry’s only hardware-accelerated serial bus decode, Agilent’s InfiniiVision series delivers serial debug without compromising analog measurements. Mega Zoom III InfiniiVision scopes incorporate acquisition memory, waveform processing, and display memory in an advanced 0.13 µ ASIC. This patented 3rd generation technology, known as MegaZoom III, delivers up to 100,000 waveforms (acquisitions) per second with responsive deep memory always available. Insightful applications Customize your general purpose scope. A wide range of application packages provide meaningful insight into your application-specific problems: I2C, SPI • Core-assisted FPGA debug • Secure environment • CAN/LIN • Segmented memory • MIL-STD-1553 • RS-232/UART • Vector signal analysis • FlexRay • I2S • DSO/MSO ofline analysis • Mask testing • Power measurement

The MSO7104B is a 1 GHz, 4+16 channel Mixed Signal Oscilloscope from Keysight Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency, rise time, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 1 GHz
  • Channels: 4 Analog and 16 Digital
  • Sample Rate: 4 GSa/s
  • Record Length: Standard 8 Mpts MegaZoom III memory
  • Serial Search and Navigate Capability
  • Dedicated menu buttons streamline daily tasks
  • Knobs are pushable for quick access to common features & modes
  • High-definition XGA (1024 x 768) color display with 256 intensity levels
  • Update rate to 100,000 waveforms/sec, uncompromised
  • Standard USB, LAN (LXI Class C)
  • Front panel USB for memory stick storage
  • Powerful triggering including pulse, pattern, TV, CAN/LIN, I2C/SPI, I2S, RS-232/UART, MIL-STD-1553, Flexray, and USB
  • XGA video output
  • Built-in help system

The Agilent InfiniiVision MSO7104B offers a bandwidth of 1 GHz, is equipped with a large 12.1” XGA LCD display, and comes in a whisper-quiet package that is just 6.5” deep and weighs only 13 pounds. With the MSO7104B, engineered with an XGA display and 256 levels of intensity grading, see a precise representation of the analog characteristics of the signals you’re testing. Equipped with the industry’s fastest uncompromised update rate at 100,000 waveforms/sec update rate, you’ll capture critical signal detail and see infrequent events that traditional scopes miss.

Biggest display

Oscilloscopes are visual tools and large, high-resolution screens make the product better. Bigger displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. The increased display size helps you easily view up to 20 channels simultaneously with serial protocol. At 12.1 inches the display is nearly 40% bigger than any competitive model.

Fastest architecture

See a display more representative of the actual signals under test than with any other scope. The InfiniiVision 7000B Series shows jitter, infrequent events, and subtle signal detail that other scopes miss. Turn knobs and the instrument responds instantly and effortlessly. Need to also view digital channels? The instrument stays responsive. Decoding serial packets? Offering the industry’s only hardware-accelerated serial bus decode, Agilent’s InfiniiVision series delivers serial debug without compromising analog measurements.

Mega Zoom III

InfiniiVision scopes incorporate acquisition memory, waveform processing, and display memory in an advanced 0.13 µ ASIC. This patented 3rd generation technology, known as MegaZoom III, delivers up to 100,000 waveforms (acquisitions) per second with responsive deep memory always available.

Insightful applications

Customize your general purpose scope. A wide range of application packages provide meaningful insight into your application-specific problems: I2C, SPI • Core-assisted FPGA debug • Secure environment • CAN/LIN • Segmented memory • MIL-STD-1553 • RS-232/UART • Vector signal analysis • FlexRay • I2S • DSO/MSO ofline analysis • Mask testing • Power measurement

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO7104B
Product Name Mixed Signal Oscilloscope
Bandwidth 1000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO3502E 500MHz 2Ch MSO (w/o Logic Pod) - UPO3502E - Uni-Trend US
Specs
Bandwidth 500 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
Active Tuners - MT2000E5-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details