ValueTronics International, Inc. Mixed Signal Oscilloscope MSO7034A

Description
The MSO7034A is a 350 MHz, 4+16 Channel mixed signal oscilloscope from Agilent. Mixed signal oscilloscopes have two kinds of inputs. They have a small number of analog channels (typically two to four) and a larger number of digital channels (typically 16). Mixed signal oscilloscopes test equipment by combining the capabilities of a digital storage oscilloscope and a logic analyzer. Additional Features: Bandwidth: 350 MHz Channels: 4 Analog + 16 Digital Sample Rate: 2 GSa/s Record Length: 8 Mpts 12.1” XGA display with 256 levels of intensity shows subtle signal detail Industry’s-fastest uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events High resolution mode: 12 bits of vertical resolution in real-time, single-shot mode Waveform math with FFT Peak detect: 500 ps AutoProbe interface 5-digit hardware counter Trig Out and Reference Clock In/Out 23 automatic measurements with statistics Analog HDTV/EDTV trigger Bus mode display Wide range of application packages Serial decode including: I2C, SPI, CAN, LIN, RS-232/UART, and I2S Core-assisted FPGA debug for Xilinx and Altera devices Segmented memory PC-based offline analysis and viewing of previously acquired data The Agilent MSO7034A InfiniiVision Mixed Signal Oscilliscope, equipped with a 12.1” XGA display, comes in a quiet package that is just 6.5” deep, and weighs only 13 pounds. With the world’s fastest uncompromised update rate, up to 100,000 waveforms per second, see subtle signal detail and infrequent events other scopes miss. A wide range of application packages provide rapid measurement insight.
Datasheet
Description
The MSO7034A is a 350 MHz, 4+16 Channel mixed signal oscilloscope from Agilent. Mixed signal oscilloscopes have two kinds of inputs. They have a small number of analog channels (typically two to four) and a larger number of digital channels (typically 16). Mixed signal oscilloscopes test equipment by combining the capabilities of a digital storage oscilloscope and a logic analyzer. Additional Features: Bandwidth: 350 MHz Channels: 4 Analog + 16 Digital Sample Rate: 2 GSa/s Record Length: 8 Mpts 12.1” XGA display with 256 levels of intensity shows subtle signal detail Industry’s-fastest uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events High resolution mode: 12 bits of vertical resolution in real-time, single-shot mode Waveform math with FFT Peak detect: 500 ps AutoProbe interface 5-digit hardware counter Trig Out and Reference Clock In/Out 23 automatic measurements with statistics Analog HDTV/EDTV trigger Bus mode display Wide range of application packages Serial decode including: I2C, SPI, CAN, LIN, RS-232/UART, and I2S Core-assisted FPGA debug for Xilinx and Altera devices Segmented memory PC-based offline analysis and viewing of previously acquired data The Agilent MSO7034A InfiniiVision Mixed Signal Oscilliscope, equipped with a 12.1” XGA display, comes in a quiet package that is just 6.5” deep, and weighs only 13 pounds. With the world’s fastest uncompromised update rate, up to 100,000 waveforms per second, see subtle signal detail and infrequent events other scopes miss. A wide range of application packages provide rapid measurement insight.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mixed Signal Oscilloscope - MSO7034A - ValueTronics International, Inc.
Elgin, IL, USA
Mixed Signal Oscilloscope
MSO7034A
Mixed Signal Oscilloscope MSO7034A
The MSO7034A is a 350 MHz, 4+16 Channel mixed signal oscilloscope from Agilent. Mixed signal oscilloscopes have two kinds of inputs. They have a small number of analog channels (typically two to four) and a larger number of digital channels (typically 16). Mixed signal oscilloscopes test equipment by combining the capabilities of a digital storage oscilloscope and a logic analyzer. Additional Features: Bandwidth: 350 MHz Channels: 4 Analog + 16 Digital Sample Rate: 2 GSa/s Record Length: 8 Mpts 12.1” XGA display with 256 levels of intensity shows subtle signal detail Industry’s-fastest uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events High resolution mode: 12 bits of vertical resolution in real-time, single-shot mode Waveform math with FFT Peak detect: 500 ps AutoProbe interface 5-digit hardware counter Trig Out and Reference Clock In/Out 23 automatic measurements with statistics Analog HDTV/EDTV trigger Bus mode display Wide range of application packages Serial decode including: I2C, SPI, CAN, LIN, RS-232/UART, and I2S Core-assisted FPGA debug for Xilinx and Altera devices Segmented memory PC-based offline analysis and viewing of previously acquired data The Agilent MSO7034A InfiniiVision Mixed Signal Oscilliscope, equipped with a 12.1” XGA display, comes in a quiet package that is just 6.5” deep, and weighs only 13 pounds. With the world’s fastest uncompromised update rate, up to 100,000 waveforms per second, see subtle signal detail and infrequent events other scopes miss. A wide range of application packages provide rapid measurement insight.

The MSO7034A is a 350 MHz, 4+16 Channel mixed signal oscilloscope from Agilent. Mixed signal oscilloscopes have two kinds of inputs. They have a small number of analog channels (typically two to four) and a larger number of digital channels (typically 16). Mixed signal oscilloscopes test equipment by combining the capabilities of a digital storage oscilloscope and a logic analyzer.

Additional Features:

  • Bandwidth: 350 MHz
  • Channels: 4 Analog + 16 Digital
  • Sample Rate: 2 GSa/s
  • Record Length: 8 Mpts
  • 12.1” XGA display with 256 levels of intensity shows subtle signal detail
  • Industry’s-fastest uncompromised update rate of up to 100,000 waveforms/sec displays infrequent events
  • High resolution mode: 12 bits of vertical resolution in real-time, single-shot mode
  • Waveform math with FFT
  • Peak detect: 500 ps
  • AutoProbe interface
  • 5-digit hardware counter
  • Trig Out and Reference Clock In/Out
  • 23 automatic measurements with statistics
  • Analog HDTV/EDTV trigger
  • Bus mode display

Wide range of application packages

  • Serial decode including: I2C, SPI, CAN, LIN, RS-232/UART, and I2S
  • Core-assisted FPGA debug for Xilinx and Altera devices
  • Segmented memory
  • PC-based offline analysis and viewing of previously acquired data

The Agilent MSO7034A InfiniiVision Mixed Signal Oscilliscope, equipped with a 12.1” XGA display, comes in a quiet package that is just 6.5” deep, and weighs only 13 pounds. With the world’s fastest uncompromised update rate, up to 100,000 waveforms per second, see subtle signal detail and infrequent events other scopes miss. A wide range of application packages provide rapid measurement insight.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number MSO7034A
Product Name Mixed Signal Oscilloscope
Bandwidth 350 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2072HD 12-Bit 70MHz 2Ch High Definition Oscilloscope - UPO2072HD - Uni-Trend US
Specs
Bandwidth 70 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB 3, LAN, HDMI, AUX, EXT, REF
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
Firmware & Utilities - MT2001B - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details