The M551U is a test set from Gossen Metrawatt.
Features:
Broad measuring range from 10 kω to 1 Tω
Easy to read logarithmic display
Test voltages: 100 V, 250 V, 500 V, 1000 V, 1500 V, 2000 V, 2500 V, 5000 V
Measurement to 2000 V in accordance with DIN VDE 0413
Measuring range: 100 kω to 100 Mω (1000 V)
Voltage measurement to 2000 V ,
Guard terminal eliminates surface current
5 m extension cable as accessory equipment
Power supply with batteries or hand crank generator (optional)
Accessories:
Hand Crank Generator for retrofit
Carrying Bag F2000
ISO-Kalibrator 1
Applications:
Insulation measurement for cables, motors etc.
The Gossen Metrawatt M551U is a test set for a hand crank generator operation, F2000, KY 5000A and 5000A guard. This instrument is suited for the non-destructive measurement of insulation resistance in electrical systems, at machines and transformers and in cables, as well as within the electrical equipment of, for example, locomotives, tram systems and ocean going vessels, with eight selectable test voltages up to 5 kV.
The M551U is a test set from Gossen Metrawatt.
Features:
- Broad measuring range from 10 kΩ to 1 TΩ
- Easy to read logarithmic display
- Test voltages: 100 V, 250 V, 500 V, 1000 V, 1500 V, 2000 V, 2500 V, 5000 V
- Measurement to 2000 V in accordance with DIN VDE 0413
- Measuring range: 100 kΩ to 100 MΩ (1000 V)
- Voltage measurement to 2000 V ,
- Guard terminal eliminates surface current
- 5 m extension cable as accessory equipment
- Power supply with batteries or hand crank generator (optional)
Accessories:
- Hand Crank Generator for retrofit
- Carrying Bag F2000
- ISO-Kalibrator 1
Applications:
- Insulation measurement for cables, motors etc.
The Gossen Metrawatt M551U is a test set for a hand crank generator operation, F2000, KY 5000A and 5000A guard. This instrument is suited for the non-destructive measurement of insulation resistance in electrical systems, at machines and transformers and in cables, as well as within the electrical equipment of, for example, locomotives, tram systems and ocean going vessels, with eight selectable test voltages up to 5 kV.