The KY 5000A is an alligator clip from Gossen Metrawatt.
Features:
Alligator Clips
2 each
1000 V CAT III / 5000 V CAT I 16 A
Works with-
METRISO 5000D-PI
METRISO 5000A
METRISO PRIME
METRISO PRIME+
The Gossen Metrawatt KY 5000A is an alligator clip.
The KY 5000A is an alligator clip from Gossen Metrawatt.
Features:
- Alligator Clips
- 2 each
- 1000 V CAT III / 5000 V CAT I 16 A
Works with-
- METRISO 5000D-PI
- METRISO 5000A
- METRISO PRIME
- METRISO PRIME+
The Gossen Metrawatt KY 5000A is an alligator clip.