ValueTronics International, Inc. Communication Analyzer J2301A

Description
The J2301A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Protocols: X.25, HDLC, SDLC, IP, SNAP, SNA, Frame Relay (ANSI T1606, CCITT I.233, ANSI T1.617, Anex D, F, & G, RFC 1294, CCITT Q.933), T1 ESF Data link Protocol T1.403, SMDS (T1 version only), SS#7, DDCMP, X.21, Bisync, IPARS, and asynchronous Interfaces: RS-232/V.24, V.35, RS-449/422/423, V.10/V.11, X.21, ISDN Basic Rate, ISDN Primary Rate (CEPT), ISDN U, RJ-48C, mini-bantam, DB-15/RJ-48C Extensible: Add Ethernet and token ring undercradle (J2309A) Full RS-232/V.24 Breakout Box Data Rates for All Monitoring Simulation and BERT: any speed from 50 b/s to 2.048 Mb/s Data Analysis Memory: 768 KB capture buffer, 128 KB nonvolatile RAM and 1.44 MB floppy. In addition, circular store data to hard disk Extensive Data Filtering Capability Full Function Bit Error Rate Tests Bit Error Rate Testing (BERT): simultaneously measure bit errors; block errors, errored seconds, and G.821 results; available time, errored seconds, degraded minutes, severely errored seconds, and unavailable time Full 486 Personal Computer
Description
The J2301A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Protocols: X.25, HDLC, SDLC, IP, SNAP, SNA, Frame Relay (ANSI T1606, CCITT I.233, ANSI T1.617, Anex D, F, & G, RFC 1294, CCITT Q.933), T1 ESF Data link Protocol T1.403, SMDS (T1 version only), SS#7, DDCMP, X.21, Bisync, IPARS, and asynchronous Interfaces: RS-232/V.24, V.35, RS-449/422/423, V.10/V.11, X.21, ISDN Basic Rate, ISDN Primary Rate (CEPT), ISDN U, RJ-48C, mini-bantam, DB-15/RJ-48C Extensible: Add Ethernet and token ring undercradle (J2309A) Full RS-232/V.24 Breakout Box Data Rates for All Monitoring Simulation and BERT: any speed from 50 b/s to 2.048 Mb/s Data Analysis Memory: 768 KB capture buffer, 128 KB nonvolatile RAM and 1.44 MB floppy. In addition, circular store data to hard disk Extensive Data Filtering Capability Full Function Bit Error Rate Tests Bit Error Rate Testing (BERT): simultaneously measure bit errors; block errors, errored seconds, and G.821 results; available time, errored seconds, degraded minutes, severely errored seconds, and unavailable time Full 486 Personal Computer

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - J2301A - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
J2301A
Communication Analyzer J2301A
The J2301A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Protocols: X.25, HDLC, SDLC, IP, SNAP, SNA, Frame Relay (ANSI T1606, CCITT I.233, ANSI T1.617, Anex D, F, & G, RFC 1294, CCITT Q.933), T1 ESF Data link Protocol T1.403, SMDS (T1 version only), SS#7, DDCMP, X.21, Bisync, IPARS, and asynchronous Interfaces: RS-232/V.24, V.35, RS-449/422/423, V.10/V.11, X.21, ISDN Basic Rate, ISDN Primary Rate (CEPT), ISDN U, RJ-48C, mini-bantam, DB-15/RJ-48C Extensible: Add Ethernet and token ring undercradle (J2309A) Full RS-232/V.24 Breakout Box Data Rates for All Monitoring Simulation and BERT: any speed from 50 b/s to 2.048 Mb/s Data Analysis Memory: 768 KB capture buffer, 128 KB nonvolatile RAM and 1.44 MB floppy. In addition, circular store data to hard disk Extensive Data Filtering Capability Full Function Bit Error Rate Tests Bit Error Rate Testing (BERT): simultaneously measure bit errors; block errors, errored seconds, and G.821 results; available time, errored seconds, degraded minutes, severely errored seconds, and unavailable time Full 486 Personal Computer

The J2301A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Protocols: X.25, HDLC, SDLC, IP, SNAP, SNA, Frame Relay (ANSI T1606, CCITT I.233, ANSI T1.617, Anex D, F, & G, RFC 1294, CCITT Q.933), T1 ESF Data link Protocol T1.403, SMDS (T1 version only), SS#7, DDCMP, X.21, Bisync, IPARS, and asynchronous
  • Interfaces: RS-232/V.24, V.35, RS-449/422/423, V.10/V.11, X.21, ISDN Basic Rate, ISDN Primary Rate (CEPT), ISDN U, RJ-48C, mini-bantam, DB-15/RJ-48C
  • Extensible: Add Ethernet and token ring undercradle (J2309A)
  • Full RS-232/V.24 Breakout Box
  • Data Rates for All Monitoring Simulation and BERT: any speed from 50 b/s to 2.048 Mb/s
  • Data Analysis Memory: 768 KB capture buffer, 128 KB nonvolatile RAM and 1.44 MB floppy. In addition, circular store data to hard disk
  • Extensive Data Filtering Capability
  • Full Function Bit Error Rate Tests
  • Bit Error Rate Testing (BERT): simultaneously measure bit errors; block errors, errored seconds, and G.821 results; available time, errored seconds, degraded minutes, severely errored seconds, and unavailable time
  • Full 486 Personal Computer
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number J2301A
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3036T+ 3.6GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3036T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.60E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details