ValueTronics International, Inc. Generator GS100

Description
The GS100 is a generator from WelNavigate. Additional Features: Output Signals RF L1: 1575.42 MHz IF: 112.53. MHz C/A: 1.023 MHz CHIP RATE (TTL) Clock: 00.23 MHz (TTL) Data Rate and BIT Stream (TTL) Doppler Frequency (TTL) C/A EPOCH 1 kHz (TTL) Input Signals C/A Code Sync (TTL) Data Sync (TTL) EXT 100.23 MHz (TTL) The Welnavigate GS100 is a single channel GPS Signal Simulator/Generator. The GS100 has been designed to provide a low-cost and effective method of testing GPS receiver hardware. Generating the L1 C/A code signal, the GS-100 will allow you to emulate the 374 pseudo-random codes as specified in ICD-200B, with the ability to control doppler, code, and data, a diverse signal can be sent continuously to the receiver.
Description
The GS100 is a generator from WelNavigate. Additional Features: Output Signals RF L1: 1575.42 MHz IF: 112.53. MHz C/A: 1.023 MHz CHIP RATE (TTL) Clock: 00.23 MHz (TTL) Data Rate and BIT Stream (TTL) Doppler Frequency (TTL) C/A EPOCH 1 kHz (TTL) Input Signals C/A Code Sync (TTL) Data Sync (TTL) EXT 100.23 MHz (TTL) The Welnavigate GS100 is a single channel GPS Signal Simulator/Generator. The GS100 has been designed to provide a low-cost and effective method of testing GPS receiver hardware. Generating the L1 C/A code signal, the GS-100 will allow you to emulate the 374 pseudo-random codes as specified in ICD-200B, with the ability to control doppler, code, and data, a diverse signal can be sent continuously to the receiver.

Suppliers

Company
Product
Description
Supplier Links
Generator GS100
The GS100 is a generator from WelNavigate. Additional Features: Output Signals RF L1: 1575.42 MHz IF: 112.53. MHz C/A: 1.023 MHz CHIP RATE (TTL) Clock: 00.23 MHz (TTL) Data Rate and BIT Stream (TTL) Doppler Frequency (TTL) C/A EPOCH 1 kHz (TTL) Input Signals C/A Code Sync (TTL) Data Sync (TTL) EXT 100.23 MHz (TTL) The Welnavigate GS100 is a single channel GPS Signal Simulator/Generator. The GS100 has been designed to provide a low-cost and effective method of testing GPS receiver hardware. Generating the L1 C/A code signal, the GS-100 will allow you to emulate the 374 pseudo-random codes as specified in ICD-200B, with the ability to control doppler, code, and data, a diverse signal can be sent continuously to the receiver.

The GS100 is a generator from WelNavigate.

Additional Features:

Output Signals

  • RF L1: 1575.42 MHz
  • IF: 112.53. MHz
  • C/A: 1.023 MHz CHIP RATE (TTL)
  • Clock: 00.23 MHz (TTL)
  • Data Rate and BIT Stream (TTL)
  • Doppler Frequency (TTL)
  • C/A EPOCH 1 kHz (TTL)

Input Signals

  • C/A Code Sync (TTL)
  • Data Sync (TTL)
  • EXT 100.23 MHz (TTL)

The Welnavigate GS100 is a single channel GPS Signal Simulator/Generator. The GS100 has been designed to provide a low-cost and effective method of testing GPS receiver hardware. Generating the L1 C/A code signal, the GS-100 will allow you to emulate the 374 pseudo-random codes as specified in ICD-200B, with the ability to control doppler, code, and data, a diverse signal can be sent continuously to the receiver.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Signal Generators
Product Number GS100
Product Name Generator
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

UTG4082A 80MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4082A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 80 MHz
View Details
Pulse generator - VLG-4-1/4 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
0.7 to 6 GHz Signal Generator (-60 dBm to +24 dBm) - SSG-R7N6G-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
40GHz RF Signal Generator - CSG9K40GA - Corech Microwave
Specs
Device Type Generator
Generator Type Pulse; Sweep
Form Factor Portable
View Details