ValueTronics International, Inc. Communication Analyzer EPM-1

Description
The EPM-1 is a communication analyzer from Wandel Goltermann. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range DC / 10 Hz to 300 MHz Used for calibration purposes on all types of signal generators It has high absolute accuracy of level measurement, excellent resolution of level, expended scale of +/-0,2 dB True RMS measurements, independent of signal waveform Calibration with built-in calibration source for 0 dBm and 0 dB Can be used as well as constant level amplifier for voltage stabilization of a generator’s output
Description
The EPM-1 is a communication analyzer from Wandel Goltermann. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range DC / 10 Hz to 300 MHz Used for calibration purposes on all types of signal generators It has high absolute accuracy of level measurement, excellent resolution of level, expended scale of +/-0,2 dB True RMS measurements, independent of signal waveform Calibration with built-in calibration source for 0 dBm and 0 dB Can be used as well as constant level amplifier for voltage stabilization of a generator’s output

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - EPM-1 - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
EPM-1
Communication Analyzer EPM-1
The EPM-1 is a communication analyzer from Wandel Goltermann. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Additional Features: Frequency range DC / 10 Hz to 300 MHz Used for calibration purposes on all types of signal generators It has high absolute accuracy of level measurement, excellent resolution of level, expended scale of +/-0,2 dB True RMS measurements, independent of signal waveform Calibration with built-in calibration source for 0 dBm and 0 dB Can be used as well as constant level amplifier for voltage stabilization of a generator’s output

The EPM-1 is a communication analyzer from Wandel Goltermann. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment.

Additional Features:

  • Frequency range DC / 10 Hz to 300 MHz
  • Used for calibration purposes on all types of signal generators
  • It has high absolute accuracy of level measurement, excellent resolution of level, expended scale of +/-0,2 dB
  • True RMS measurements, independent of signal waveform
  • Calibration with built-in calibration source for 0 dBm and 0 dB
  • Can be used as well as constant level amplifier for voltage stabilization of a generator’s output
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number EPM-1
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details
Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details