ValueTronics International, Inc. DC Power Supply EMS7.5-300

Description
The EMS7.5-300 is a 2500 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 7.5V Current: 300A Power: 2500W Three Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS7.5-300 is a high power switch mode AC to DC power supply for three phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.
Datasheet
Description
The EMS7.5-300 is a 2500 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 7.5V Current: 300A Power: 2500W Three Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS7.5-300 is a high power switch mode AC to DC power supply for three phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply EMS7.5-300
The EMS7.5-300 is a 2500 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 7.5V Current: 300A Power: 2500W Three Phase Built in thermal protection Constant Current/Constant Voltage with automatic crossover Soft Start Over Temperature Protection Series or parallel, master-slave operation Common programming with TCR, EMHP and ESS Series True zero voltage and current adjustability U/L Recognized Built in OVP with front panel adjust on Models up to 300V Output 650ms transient response time on Models to 20V Output The EMS7.5-300 is a high power switch mode AC to DC power supply for three phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.

The EMS7.5-300 is a 2500 Watt DC Power Supply from EMI. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 7.5V
  • Current: 300A
  • Power: 2500W
  • Three Phase
  • Built in thermal protection
  • Constant Current/Constant Voltage with automatic crossover
  • Soft Start
  • Over Temperature Protection
  • Series or parallel, master-slave operation
  • Common programming with TCR, EMHP and ESS Series
  • True zero voltage and current adjustability
  • U/L Recognized
  • Built in OVP with front panel adjust on Models up to 300V Output
  • 650ms transient response time on Models to 20V Output

The EMS7.5-300 is a high power switch mode AC to DC power supply for three phase input applications where high efficiency, precise regulation and a high degree of packaging density and light weight are required. The EMS Series are designed to operate as a source of constant current/constant voltage power with automatic crossover. All EMS are fully programmable via analog programming or optional RSTL digital interface. This allows for systems integration to meet your specific requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number EMS7.5-300
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6843-ea-pu-12000-40-4u-30000w-32062 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Texas Instruments - TPS7H4002 SP - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Texas Instruments
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details