The E9340A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
Portable (can fit in a briefcase with a laptop computer)
Least expensive logic analyzer in Keysight Agilent HP's history
Uses the display, processor, and input devices of your PC so you don't pay twice for the same functions (connects via parallel port)
34 channels
Memory depth of 128K samples on each channel in timing mode, 64K in state mode
100 MHz state analysis
250 MHz timing analysis
Perfect for debugging digital circuits that use 8- or 16-bit microprocessors, micro-controllers, or FPGAs
The Agilent E9340A is the perfect personal tool for digital circuit debugging. LogicWave offers single screen operation with an easy to use graphical interface. This is the perfect tool if you are looking for an easy to use, inexpensive solution to your debugging needs.
The Agilent E9340A is a PC-hosted logic analyzer that connects to a personal computer that runs the logic analyzer user interface software. You can set up measurements, run them, and display and analyze the captured data on your PC. These tools are designed for personal and portable use. Single-screen user interface -- the most commonly used features, and the captured data, are available on one screen.
The E9340A is a 34 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- Portable (can fit in a briefcase with a laptop computer)
- Least expensive logic analyzer in Keysight Agilent HP's history
- Uses the display, processor, and input devices of your PC so you don't pay twice for the same functions (connects via parallel port)
- 34 channels
- Memory depth of 128K samples on each channel in timing mode, 64K in state mode
- 100 MHz state analysis
- 250 MHz timing analysis
- Perfect for debugging digital circuits that use 8- or 16-bit microprocessors, micro-controllers, or FPGAs
The Agilent E9340A is the perfect personal tool for digital circuit debugging. LogicWave offers single screen operation with an easy to use graphical interface. This is the perfect tool if you are looking for an easy to use, inexpensive solution to your debugging needs.
The Agilent E9340A is a PC-hosted logic analyzer that connects to a personal computer that runs the logic analyzer user interface software. You can set up measurements, run them, and display and analyze the captured data on your PC. These tools are designed for personal and portable use. Single-screen user interface -- the most commonly used features, and the captured data, are available on one screen.