ValueTronics International, Inc. RF Sensor E9304A

Description
The E9304A is a used 6 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Low frequency coverage (9 kHz to 6 GHz) for EMC/EMI test applications such as the radiated immunity test (IEC61000-4-3) High sensitivity (-60 to +20 dBm) and fast measurement speed to reduce the time taken to calibrate radiated field uniformity and EMC/EMI test receivers Measure transmitter power and receiver sensitivity at Very Low Frequency (VLF) to microwave frequencies Compatible with EPM (new Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters The Agilent E9304A wide dynamic range, 9 kHz to 6 GHz, Average Power Sensor is designed for use with the EPM and EPM-P series power meters for measurements on all types of signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM.
Description
The E9304A is a used 6 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Low frequency coverage (9 kHz to 6 GHz) for EMC/EMI test applications such as the radiated immunity test (IEC61000-4-3) High sensitivity (-60 to +20 dBm) and fast measurement speed to reduce the time taken to calibrate radiated field uniformity and EMC/EMI test receivers Measure transmitter power and receiver sensitivity at Very Low Frequency (VLF) to microwave frequencies Compatible with EPM (new Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters The Agilent E9304A wide dynamic range, 9 kHz to 6 GHz, Average Power Sensor is designed for use with the EPM and EPM-P series power meters for measurements on all types of signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM.

Suppliers

Company
Product
Description
Supplier Links
RF Sensor E9304A
The E9304A is a used 6 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors. Additional Features: Low frequency coverage (9 kHz to 6 GHz) for EMC/EMI test applications such as the radiated immunity test (IEC61000-4-3) High sensitivity (-60 to +20 dBm) and fast measurement speed to reduce the time taken to calibrate radiated field uniformity and EMC/EMI test receivers Measure transmitter power and receiver sensitivity at Very Low Frequency (VLF) to microwave frequencies Compatible with EPM (new Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters The Agilent E9304A wide dynamic range, 9 kHz to 6 GHz, Average Power Sensor is designed for use with the EPM and EPM-P series power meters for measurements on all types of signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM.

The E9304A is a used 6 0.1 Watt RF Sensor from Agilent. Electronic test equipment sensors measure the power of waveforms, such as multi-tone and modulated radiofrequency (RF) waveforms. Sensors gather highly accurate modulation measurements using diode detectors.

Additional Features:

  • Low frequency coverage (9 kHz to 6 GHz) for EMC/EMI test applications such as the radiated immunity test (IEC61000-4-3)
  • High sensitivity (-60 to +20 dBm) and fast measurement speed to reduce the time taken to calibrate radiated field uniformity and EMC/EMI test receivers
  • Measure transmitter power and receiver sensitivity at Very Low Frequency (VLF) to microwave frequencies
  • Compatible with EPM (new Agilent N1913A/ 14A, E4418B/ 19B), EPM-P (Agilent E4416A/ 17A) and P-series (Agilent N1911A/ 12A) power meters

The Agilent E9304A wide dynamic range, 9 kHz to 6 GHz, Average Power Sensor is designed for use with the EPM and EPM-P series power meters for measurements on all types of signals, from complex digital modulation formats, such as W-CDMA, CDMA (IS-95), TDMA and OFDM, to multi-tone and CW signals. Also, for comprehensive error correction, the sensor's calibration factors, linearity and temperature compensation data are stored in EEPROM.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Power Detectors
Product Number E9304A
Product Name RF Sensor
Frequency Range 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

USB/Ethernet RMS Power Sensor 50 MHz - 9 GHz, -60 to +20 dBm - PWR-9RMS-RC - Mini-Circuits
Specs
Frequency Range 50 MHz
Bandwidth 100000 kHz
Connector Type Type N
View Details
Detectors - NWD-19 - kTB Solutions
kTB Solutions
Specs
Frequency Range 40000 to 60000 MHz
Connector Type WR-19
View Details
Planar Doped Barrier Detectors 210S - 210S - KRYTAR, Inc.
Specs
Frequency Range 100000 to 18500 MHz
Connector Type SMC
View Details