ValueTronics International, Inc. Network Analyzer E8803A

Description
The E8803A is a 9 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 256MB RAM 300 kHz to 9 GHz 128 dB dynamic range at test port 143 dB dynamic range with direct receiver access 35 µs/point sweep speed USB controlled electronic calibration (ECal) COM/DCOM and SCPI programming Source attenuators, direct receiver and source access optional Windows® 2000 operating system The Agilent E8803A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high-performance component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.
Description
The E8803A is a 9 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 256MB RAM 300 kHz to 9 GHz 128 dB dynamic range at test port 143 dB dynamic range with direct receiver access 35 µs/point sweep speed USB controlled electronic calibration (ECal) COM/DCOM and SCPI programming Source attenuators, direct receiver and source access optional Windows® 2000 operating system The Agilent E8803A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high-performance component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - E8803A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
E8803A
Network Analyzer E8803A
The E8803A is a 9 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 256MB RAM 300 kHz to 9 GHz 128 dB dynamic range at test port 143 dB dynamic range with direct receiver access 35 µs/point sweep speed USB controlled electronic calibration (ECal) COM/DCOM and SCPI programming Source attenuators, direct receiver and source access optional Windows® 2000 operating system The Agilent E8803A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high-performance component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.

The E8803A is a 9 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 256MB RAM
  • 300 kHz to 9 GHz
  • 128 dB dynamic range at test port
  • 143 dB dynamic range with direct receiver access
  • 35 µs/point sweep speed
  • USB controlled electronic calibration (ECal)
  • COM/DCOM and SCPI programming
  • Source attenuators, direct receiver and source access optional
  • Windows® 2000 operating system

The Agilent E8803A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high-performance component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number E8803A
Product Name Network Analyzer
Frequency Range 9.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
2-Port 18GHz Vector Network Analyzer - M5180 - Copper Mountain Technologies
Specs
Instrument Type Portable; PC-Based
Frequency Range 300 to 1.80E7 kHz
Resolution 1 Hz
View Details
Frequency Response Analyzers - Model 5140 - Venable Instruments
Specs
Instrument Type Portable
Host Connection USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details