ValueTronics International, Inc. Network Analyzer E8801A

Description
The E8801A is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding need of the component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and of flexible connectivity. Powerful automation and self-help tools make the instrument well-suited for both R&D and manufacturing. 143 dB dynamic range with direct receiver access <0.002 dB of trace noise at 1 kHz IFBW <26 µs/point measurement speed The Agilent E8801A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high-performance component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.
Description
The E8801A is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding need of the component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and of flexible connectivity. Powerful automation and self-help tools make the instrument well-suited for both R&D and manufacturing. 143 dB dynamic range with direct receiver access <0.002 dB of trace noise at 1 kHz IFBW <26 µs/point measurement speed The Agilent E8801A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high-performance component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - E8801A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
E8801A
Network Analyzer E8801A
The E8801A is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: Member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding need of the component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and of flexible connectivity. Powerful automation and self-help tools make the instrument well-suited for both R&D and manufacturing. 143 dB dynamic range with direct receiver access <0.002 dB of trace noise at 1 kHz IFBW <26 µs/point measurement speed The Agilent E8801A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high-performance component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.

The E8801A is a 3 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • Member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding need of the component test requirements.
  • The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and of flexible connectivity.
  • Powerful automation and self-help tools make the instrument well-suited for both R&D and manufacturing.
  • 143 dB dynamic range with direct receiver access
  • <0.002 dB of trace noise at 1 kHz IFBW
  • <26 µs/point measurement speed

The Agilent E8801A vector network analyzer is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high-performance component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number E8801A
Product Name Network Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2-Port 9 GHz Vector Network Analyzer - V0902 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Spectrum & Vector Network Analyzer - SVA1032X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 3.20E6 kHz
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details