ValueTronics International, Inc. Analyzer E8491B

Description
The E8491B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: C-size, 1-slot, message-based commander Industry standard PC-to-VXI interface High-performance data block transfers Ease of configuration with hot plug-in capability Supports multiple mainframes with one PC Timing and triggering to external devices/mainframes The Keysight Agilent HP E8491B IEEE-1394 PC Link to VXI can transfer data blocks greater than 64 kB at 14 MB/s. The link provides a direct connection from a personal computer to a VXIbus mainframe via the industry-standard IEEE-1394 interface bus, also know as FireWare. The Keysight Agilent HP E8491B is a high-speed C-size device with Resource Manager and Slot 0 capability. Its logical address is 0, therefore it is always the mainframe’s Resource Manager and is typically installed in mainframe Slot 0. The high speed is accomplished, in part, through the use of small signals (200 mV) that are transmitted differentially over the twisted-pair wire set with controlled-impedance characteristics. The differential signal provides high-noise immunity.
Datasheet
Description
The E8491B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: C-size, 1-slot, message-based commander Industry standard PC-to-VXI interface High-performance data block transfers Ease of configuration with hot plug-in capability Supports multiple mainframes with one PC Timing and triggering to external devices/mainframes The Keysight Agilent HP E8491B IEEE-1394 PC Link to VXI can transfer data blocks greater than 64 kB at 14 MB/s. The link provides a direct connection from a personal computer to a VXIbus mainframe via the industry-standard IEEE-1394 interface bus, also know as FireWare. The Keysight Agilent HP E8491B is a high-speed C-size device with Resource Manager and Slot 0 capability. Its logical address is 0, therefore it is always the mainframe’s Resource Manager and is typically installed in mainframe Slot 0. The high speed is accomplished, in part, through the use of small signals (200 mV) that are transmitted differentially over the twisted-pair wire set with controlled-impedance characteristics. The differential signal provides high-noise immunity.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analyzer E8491B
The E8491B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: C-size, 1-slot, message-based commander Industry standard PC-to-VXI interface High-performance data block transfers Ease of configuration with hot plug-in capability Supports multiple mainframes with one PC Timing and triggering to external devices/mainframes The Keysight Agilent HP E8491B IEEE-1394 PC Link to VXI can transfer data blocks greater than 64 kB at 14 MB/s. The link provides a direct connection from a personal computer to a VXIbus mainframe via the industry-standard IEEE-1394 interface bus, also know as FireWare. The Keysight Agilent HP E8491B is a high-speed C-size device with Resource Manager and Slot 0 capability. Its logical address is 0, therefore it is always the mainframe’s Resource Manager and is typically installed in mainframe Slot 0. The high speed is accomplished, in part, through the use of small signals (200 mV) that are transmitted differentially over the twisted-pair wire set with controlled-impedance characteristics. The differential signal provides high-noise immunity.

The E8491B is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • C-size, 1-slot, message-based commander
  • Industry standard PC-to-VXI interface
  • High-performance data block transfers
  • Ease of configuration with hot plug-in capability
  • Supports multiple mainframes with one PC
  • Timing and triggering to external devices/mainframes

The Keysight Agilent HP E8491B IEEE-1394 PC Link to VXI can transfer data blocks greater than 64 kB at 14 MB/s. The link provides a direct connection from a personal computer to a VXIbus mainframe via the industry-standard IEEE-1394 interface bus, also know as FireWare. The Keysight Agilent HP E8491B is a high-speed C-size device with Resource Manager and Slot 0 capability. Its logical address is 0, therefore it is always the mainframe’s Resource Manager and is typically installed in mainframe Slot 0. The high speed is accomplished, in part, through the use of small signals (200 mV) that are transmitted differentially over the twisted-pair wire set with controlled-impedance characteristics. The differential signal provides high-noise immunity.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E8491B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 2.65E7 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details