ValueTronics International, Inc. Network Analyzer E8362C

Description
The E8362C is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 10 MHz to 20 GHz 123 dB dynamic range and <0.006 dB trace noise <26 usec/point measurement speed, 32 channels, 20,001 points TRL/LRM calibration, on-wafer, in-fixture, waveguide, and antenna measurements Mixer conversion loss, return loss, isolation, and absolute group delay Amplifier gain compression, harmonic, IMD, and pulsed-RF The Agilent E8362C used Vector Network Analyzers are members of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements.
Datasheet
Description
The E8362C is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 10 MHz to 20 GHz 123 dB dynamic range and <0.006 dB trace noise <26 usec/point measurement speed, 32 channels, 20,001 points TRL/LRM calibration, on-wafer, in-fixture, waveguide, and antenna measurements Mixer conversion loss, return loss, isolation, and absolute group delay Amplifier gain compression, harmonic, IMD, and pulsed-RF The Agilent E8362C used Vector Network Analyzers are members of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - E8362C - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
E8362C
Network Analyzer E8362C
The E8362C is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 10 MHz to 20 GHz 123 dB dynamic range and <0.006 dB trace noise <26 usec/point measurement speed, 32 channels, 20,001 points TRL/LRM calibration, on-wafer, in-fixture, waveguide, and antenna measurements Mixer conversion loss, return loss, isolation, and absolute group delay Amplifier gain compression, harmonic, IMD, and pulsed-RF The Agilent E8362C used Vector Network Analyzers are members of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements.

The E8362C is a 40 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 10 MHz to 20 GHz
  • 123 dB dynamic range and <0.006 dB trace noise
  • <26 usec/point measurement speed, 32 channels, 20,001 points
  • TRL/LRM calibration, on-wafer, in-fixture, waveguide, and antenna measurements
  • Mixer conversion loss, return loss, isolation, and absolute group delay
  • Amplifier gain compression, harmonic, IMD, and pulsed-RF

The Agilent E8362C used Vector Network Analyzers are members of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's high frequency, high-performance component test requirements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number E8362C
Product Name Network Analyzer
Frequency Range 4.00E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1015X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 1.50E6 kHz
View Details
2 suppliers
2-Port 22 GHz Frequency Extension Compatible Vector Network Analyzer - A2202-Fx - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
iVA Series - Cable and Antenna Analyzer -  - Kaelus
Specs
Instrument Type PC-Based
Host Connection Radio
Display None
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details