ValueTronics International, Inc. Network Analyzer E8357A

Description
The E8357A is a 6 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 300 kHz to 6 GHz 128 dB dynamic range at test port 143 dB dynamic range with direct receiver access 35 µs/point sweep speed COM/DCOM and SCPI programming TRL/LRM calibration supported USB controlled electronic calibration (ECal) Source attenuators, bias-tees and direct receiver access standard Compatible with Keysight Agilent HP's Balanced Component Measurement and Noise-Parameter Systems Windows 2000™ operating system The Agilent E8357A, used Vector Network Analyzer, is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent E8357A, Vector Network Analyzer, provides TRL/LRM calibration (four-receiver enabled) for in-fixture and on-wafer devices, standard bias-tees for active devices and standard direct receiver access for extended dynamic range. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.
Datasheet
Description
The E8357A is a 6 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 300 kHz to 6 GHz 128 dB dynamic range at test port 143 dB dynamic range with direct receiver access 35 µs/point sweep speed COM/DCOM and SCPI programming TRL/LRM calibration supported USB controlled electronic calibration (ECal) Source attenuators, bias-tees and direct receiver access standard Compatible with Keysight Agilent HP's Balanced Component Measurement and Noise-Parameter Systems Windows 2000™ operating system The Agilent E8357A, used Vector Network Analyzer, is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent E8357A, Vector Network Analyzer, provides TRL/LRM calibration (four-receiver enabled) for in-fixture and on-wafer devices, standard bias-tees for active devices and standard direct receiver access for extended dynamic range. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Network Analyzer - E8357A - ValueTronics International, Inc.
Elgin, IL, USA
Network Analyzer
E8357A
Network Analyzer E8357A
The E8357A is a 6 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals. Additional Features: 300 kHz to 6 GHz 128 dB dynamic range at test port 143 dB dynamic range with direct receiver access 35 µs/point sweep speed COM/DCOM and SCPI programming TRL/LRM calibration supported USB controlled electronic calibration (ECal) Source attenuators, bias-tees and direct receiver access standard Compatible with Keysight Agilent HP's Balanced Component Measurement and Noise-Parameter Systems Windows 2000™ operating system The Agilent E8357A, used Vector Network Analyzer, is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent E8357A, Vector Network Analyzer, provides TRL/LRM calibration (four-receiver enabled) for in-fixture and on-wafer devices, standard bias-tees for active devices and standard direct receiver access for extended dynamic range. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.

The E8357A is a 6 GHz Network Analyzer from Agilent. A network analyzer is a powerful instrument that measures linear characteristics of radio frequency devices with unparalleled accuracy. A range of industries use network analyzers to test equipment, measure materials, and monitor the integrity of signals.

Additional Features:

  • 300 kHz to 6 GHz
  • 128 dB dynamic range at test port
  • 143 dB dynamic range with direct receiver access
  • 35 µs/point sweep speed
  • COM/DCOM and SCPI programming
  • TRL/LRM calibration supported
  • USB controlled electronic calibration (ECal)
  • Source attenuators, bias-tees and direct receiver access standard
  • Compatible with Keysight Agilent HP's Balanced Component Measurement and Noise-Parameter Systems
  • Windows 2000™ operating system

The Agilent E8357A, used Vector Network Analyzer, is a member of the PNA Series network analyzer platform and provides the combination of speed and precision for the demanding needs of today's component test requirements. The PNA Series meets this testing challenge by providing the right combination of fast sweep speeds, wide dynamic range, low trace noise and flexible connectivity. The Agilent E8357A, Vector Network Analyzer, provides TRL/LRM calibration (four-receiver enabled) for in-fixture and on-wafer devices, standard bias-tees for active devices and standard direct receiver access for extended dynamic range. Powerful automation and self-help tools make the instrument well suited for both R&D and manufacturing. The PNA Series features sixteen independent measurement channels, built-in hard drive and supplied mouse.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Vector Network Analyzers
Product Number E8357A
Product Name Network Analyzer
Frequency Range 6.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum & Vector Network Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Specs
Instrument Type Portable
Display Video
Frequency Range 9 to 7.50E6 kHz
View Details
12-Port 9 GHz Vector Network Analyzer - SN0912 - Copper Mountain Technologies
Specs
Instrument Type Fixed; PC-Based
Host Connection USB
Display None
View Details
Vector Network Analyzer Module - STEMlab 125-14 Starter Kit - Red Pitaya, d.o.o.
Specs
Host Connection RS232; RS485 (optional feature); USB; TTL; Ethernet
Certifications UL.CE.FCC.CB-SAFETY.CBEMC.NRTLC.E113765
Frequency Range 500 to 62500 kHz
View Details
Frequency Response Analyzers - Model 7400 Series - Venable Instruments
Specs
Instrument Type Portable
Host Connection RS485; USB; Parallel; Ethernet
Frequency Range 1.00E-8 to 40000 kHz
View Details