The E7477A is an analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.
Additional Features:
Provides a receiver-based solution, independent of the network, to aid in finding network problems quickly
Supports the following frequency bands: 850MHz, 1.8GHz, and 1.9GHz using 1XRTT/SR1
Provides a portable and rugged receiver for easy network deployment, including the ability to perform drive test functionality in pedestrian settings as found in large metropolitan areas, where traditional drive testing is not feasible
Utilizes a scalable drive test platform architecture that allows the addition of up to four digital receivers, supports expansion to support up to four 3G cdma2000 phones when available, and provides evolving platform solutions as the network matures. Using the scalable and evolving drive test platform protects your initial drive test investment
Provides automatic software alarm capability to aid in detecting network problems as they occur
Builds upon Agilent's proven 2G drive test solutions while evolving the existing platform to meet the growing needs of 3G networks and applications
Provides a cross technology capability that allows current second generation providers (IS-95 & GSM) to migrate to third generation technologies without having to purchase entirely new optimization tools. Purchasing Agilent's drive test solutions protects your initial investment
The Agilent E7477A cdma2000 drive-test system is used to obtain RF coverage, service performance and data test measurements for wireless communications networks that use the advanced cdma2000 technology. The system runs on a PC that interfaces with an Agilent digital RF receiver and/or a cdma2000 mobile phone. The system can control up to four receivers and four phones simultaneously.
The drive-test system is a platform product which provides the following features: carry-around testing, indoor testing, real-time mapping, as well as measurement capabilities in other technologies such as IS-95 CDMA, W-CDMA (UMTS), GSM, TDMA, and GPRS.
The Agilent E7477A cdma2000 receiver-based drive test solution provides a built-in spectrum analyzer capability to help optimization engineers troubleshoot problems in the frequency domain. The advantage of using the built-in spectrum analyzer is that a separate spectrum analyzer is not required. Having a dedicated spectrum analyzer would add additional weight and expense to the drive test solution. The digital receiver, an integral part of the cdma2000 drive test solution, is a compact, DSP-based receiver that is capable of making a core set of spectrum analyzer measurements in addition to making cdma2000 measurements. Both the uplink and downlink frequency bands can be measured.
The Agilent E7477A cdma2000 receiver-based drive test solution also provides Channel Power measurements. Channel power is defined as the integrated power within a defined bandwidth. The E7477A drive-test system provides two channel power measurement types: Channel Power List and Channel Power Trace. The Channel Power List allows you to enter a list of channels to be measured. Conversely, the Channel Power Trace measures the channels occupying the frequency range defined by the user.
The Agilent E7477A cdma2000 receiver-based drive test solution provides CW power measurements. The ability to perform CW measurements in the early life cycle of a network is essential when evaluating prospective cell site locations. Performing CW measurements validates that the cell site location will provide adequate RF coverage.
The E7477A provides mobile debugging messages from the phone handset. These messages are from the mobile software and are useful to phone manufactures and infrastructure providers to understand the internal messaging on the phone.
Top N measurement display returns the “N” strongest pilots measured by the receiver. The display can be user configured to display either of the following measurements:
Ec
Ec/Io
Aggregate Ec
Absolute delay
Aggregate Ec/Io
Delay Spread (in Chips)
Aggregate-Peak (dB units)
All Pilots Measurements display shows the amplitude of all the pilots measured by the receiver
The advantages of having Agilent’s digital receiver with CW measurement functionality are as follows:
Reduces the costs of dedicated test equipment (i.e. a separate receiver), since the Agilent receiver can be used for both cdma2000 drive testing and site evaluation/selection activities
Allows for CW measurements to be performed as a function of location
Measures both uplink and downlink frequencies can be measured
The E7477A system extracts measurement data from the mobile handset. Specific measurements can be extracted by the use of check boxes. Some of the measurement types include:
State (i.e. CDMA idle, CDMA mobile station initialization, CDMA conversation, etc.)
RSSI (mobile received power)
Mobile transmit power
FER (frame erasure rate)
Ec/Io (Aggregate or Dominant)
Transmit gain adjust
Protocol revision (IS-95A, JSTD8, IS-95B, cdma2000)
PN list
Pilot data - active, candidate, and neighbor pilots
Receive/transmit history
TA fingers
The E7477A system extracts and decodes over-the-air messaging from the handset. The user can select any or all of the message types listed below to extract and decode:
Access
Paging
Sync
Forward traffic
Reverse traffic
All of the above message types would include any cdma2000 messages that may be transmitted to or from the mobile handset.
The E7477A provides automated control of up to four handsets. The user can program the handset to complete a sequence of calls, a continuous long call, or to accept incoming calls (terminations).
Some of the call control abilities are:
Call initiation mode (sequence, single, termination)
Call mode preference (no analog)
Call initiation control (start, pause, stop)
Automatic redial (on a drop, on a block, redial interval, redial attempts)
Phone number to call
Call option (voice 13kbps, Markov RS1 or RS2, Loopback, EVRC, and TDSO)
In addition to the control function, the phone control displays the information below in a tabular format:
Channel
Access time counter
Redial time counter
Calls remaining counter
Total attempts
Total drops
Total blocks
Drop call rate
Block call rate
The E7477A is an analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.
Additional Features:
- Provides a receiver-based solution, independent of the network, to aid in finding network problems quickly
- Supports the following frequency bands: 850MHz, 1.8GHz, and 1.9GHz using 1XRTT/SR1
- Provides a portable and rugged receiver for easy network deployment, including the ability to perform drive test functionality in pedestrian settings as found in large metropolitan areas, where traditional drive testing is not feasible
- Utilizes a scalable drive test platform architecture that allows the addition of up to four digital receivers, supports expansion to support up to four 3G cdma2000 phones when available, and provides evolving platform solutions as the network matures. Using the scalable and evolving drive test platform protects your initial drive test investment
- Provides automatic software alarm capability to aid in detecting network problems as they occur
- Builds upon Agilent's proven 2G drive test solutions while evolving the existing platform to meet the growing needs of 3G networks and applications
- Provides a cross technology capability that allows current second generation providers (IS-95 & GSM) to migrate to third generation technologies without having to purchase entirely new optimization tools. Purchasing Agilent's drive test solutions protects your initial investment
The Agilent E7477A cdma2000 drive-test system is used to obtain RF coverage, service performance and data test measurements for wireless communications networks that use the advanced cdma2000 technology. The system runs on a PC that interfaces with an Agilent digital RF receiver and/or a cdma2000 mobile phone. The system can control up to four receivers and four phones simultaneously.
The drive-test system is a platform product which provides the following features: carry-around testing, indoor testing, real-time mapping, as well as measurement capabilities in other technologies such as IS-95 CDMA, W-CDMA (UMTS), GSM, TDMA, and GPRS.
The Agilent E7477A cdma2000 receiver-based drive test solution provides a built-in spectrum analyzer capability to help optimization engineers troubleshoot problems in the frequency domain. The advantage of using the built-in spectrum analyzer is that a separate spectrum analyzer is not required. Having a dedicated spectrum analyzer would add additional weight and expense to the drive test solution. The digital receiver, an integral part of the cdma2000 drive test solution, is a compact, DSP-based receiver that is capable of making a core set of spectrum analyzer measurements in addition to making cdma2000 measurements. Both the uplink and downlink frequency bands can be measured.
The Agilent E7477A cdma2000 receiver-based drive test solution also provides Channel Power measurements. Channel power is defined as the integrated power within a defined bandwidth. The E7477A drive-test system provides two channel power measurement types: Channel Power List and Channel Power Trace. The Channel Power List allows you to enter a list of channels to be measured. Conversely, the Channel Power Trace measures the channels occupying the frequency range defined by the user.
The Agilent E7477A cdma2000 receiver-based drive test solution provides CW power measurements. The ability to perform CW measurements in the early life cycle of a network is essential when evaluating prospective cell site locations. Performing CW measurements validates that the cell site location will provide adequate RF coverage.
The E7477A provides mobile debugging messages from the phone handset. These messages are from the mobile software and are useful to phone manufactures and infrastructure providers to understand the internal messaging on the phone.
Top N measurement display returns the “N” strongest pilots measured by the receiver. The display can be user configured to display either of the following measurements:
- Ec
- Ec/Io
- Aggregate Ec
- Absolute delay
- Aggregate Ec/Io
- Delay Spread (in Chips)
- Aggregate-Peak (dB units)
- All Pilots Measurements display shows the amplitude of all the pilots measured by the receiver
The advantages of having Agilent’s digital receiver with CW measurement functionality are as follows:
- Reduces the costs of dedicated test equipment (i.e. a separate receiver), since the Agilent receiver can be used for both cdma2000 drive testing and site evaluation/selection activities
- Allows for CW measurements to be performed as a function of location
- Measures both uplink and downlink frequencies can be measured
The E7477A system extracts measurement data from the mobile handset. Specific measurements can be extracted by the use of check boxes. Some of the measurement types include:
- State (i.e. CDMA idle, CDMA mobile station initialization, CDMA conversation, etc.)
- RSSI (mobile received power)
- Mobile transmit power
- FER (frame erasure rate)
- Ec/Io (Aggregate or Dominant)
- Transmit gain adjust
- Protocol revision (IS-95A, JSTD8, IS-95B, cdma2000)
- PN list
- Pilot data - active, candidate, and neighbor pilots
- Receive/transmit history
- TA fingers
The E7477A system extracts and decodes over-the-air messaging from the handset. The user can select any or all of the message types listed below to extract and decode:
- Access
- Paging
- Sync
- Forward traffic
- Reverse traffic
All of the above message types would include any cdma2000 messages that may be transmitted to or from the mobile handset.
The E7477A provides automated control of up to four handsets. The user can program the handset to complete a sequence of calls, a continuous long call, or to accept incoming calls (terminations).
Some of the call control abilities are:
- Call initiation mode (sequence, single, termination)
- Call mode preference (no analog)
- Call initiation control (start, pause, stop)
- Automatic redial (on a drop, on a block, redial interval, redial attempts)
- Phone number to call
- Call option (voice 13kbps, Markov RS1 or RS2, Loopback, EVRC, and TDSO)
In addition to the control function, the phone control displays the information below in a tabular format:
- Channel
- Access time counter
- Redial time counter
- Calls remaining counter
- Total attempts
- Total drops
- Total blocks
- Drop call rate
- Block call rate