ValueTronics International, Inc. Spectrum Analyzer E7404A

Description
The E7404A is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz-13.2 GHz Automatic EMI measurements Compatible with the E7415A EMI software Also compatible with the BenchLink Web Remote software Log sweep 3.5" disk drive 5 minute warm-up Built-in preamplifier Rugged, portable design Early evaluation of your design's EMI performance is essential for a successful product. The E7404A provides the capabilities you need in an analyzer to make in-house EMI precompliance testing a reality. When combined with a broadband antenna, the E7404A provides the capabilities to check for radiated emissions coming from your DUT. This is best done in an area that is free from reflective objects such as an open area or EMI chamber. Test for noise or interference placed on power or data lines by coupling the E7404A instrument to the power or data line through a line impedance stabilization network (LISN) device or absorbing clamp. If you have an emissions problem, you can use the E7404A with an 11940A or 11941A close field probe to isolate and diagnose the source of the problem.
Datasheet
Description
The E7404A is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz-13.2 GHz Automatic EMI measurements Compatible with the E7415A EMI software Also compatible with the BenchLink Web Remote software Log sweep 3.5" disk drive 5 minute warm-up Built-in preamplifier Rugged, portable design Early evaluation of your design's EMI performance is essential for a successful product. The E7404A provides the capabilities you need in an analyzer to make in-house EMI precompliance testing a reality. When combined with a broadband antenna, the E7404A provides the capabilities to check for radiated emissions coming from your DUT. This is best done in an area that is free from reflective objects such as an open area or EMI chamber. Test for noise or interference placed on power or data lines by coupling the E7404A instrument to the power or data line through a line impedance stabilization network (LISN) device or absorbing clamp. If you have an emissions problem, you can use the E7404A with an 11940A or 11941A close field probe to isolate and diagnose the source of the problem.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E7404A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E7404A
Spectrum Analyzer E7404A
The E7404A is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz-13.2 GHz Automatic EMI measurements Compatible with the E7415A EMI software Also compatible with the BenchLink Web Remote software Log sweep 3.5" disk drive 5 minute warm-up Built-in preamplifier Rugged, portable design Early evaluation of your design's EMI performance is essential for a successful product. The E7404A provides the capabilities you need in an analyzer to make in-house EMI precompliance testing a reality. When combined with a broadband antenna, the E7404A provides the capabilities to check for radiated emissions coming from your DUT. This is best done in an area that is free from reflective objects such as an open area or EMI chamber. Test for noise or interference placed on power or data lines by coupling the E7404A instrument to the power or data line through a line impedance stabilization network (LISN) device or absorbing clamp. If you have an emissions problem, you can use the E7404A with an 11940A or 11941A close field probe to isolate and diagnose the source of the problem.

The E7404A is a 13.2 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 30 Hz-13.2 GHz
  • Automatic EMI measurements
  • Compatible with the E7415A EMI software
  • Also compatible with the BenchLink Web Remote software
  • Log sweep
  • 3.5" disk drive
  • 5 minute warm-up
  • Built-in preamplifier
  • Rugged, portable design

Early evaluation of your design's EMI performance is essential for a successful product. The E7404A provides the capabilities you need in an analyzer to make in-house EMI precompliance testing a reality.

When combined with a broadband antenna, the E7404A provides the capabilities to check for radiated emissions coming from your DUT. This is best done in an area that is free from reflective objects such as an open area or EMI chamber.

Test for noise or interference placed on power or data lines by coupling the E7404A instrument to the power or data line through a line impedance stabilization network (LISN) device or absorbing clamp.

If you have an emissions problem, you can use the E7404A with an 11940A or 11941A close field probe to isolate and diagnose the source of the problem.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E7404A
Product Name Spectrum Analyzer
Frequency Range 1.32E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details