ValueTronics International, Inc. Spectrum Analyzer E7403A

Description
The E7403A is a 6.7 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz to 6.7 GHz Automatic EMI measurements Also compatible with the Benchlink Web Remote Software Log sweep 3.5" disk drive 5 minute warm-up Built-in preamplifier Rugged, portable design The Agilent E7403A is an EMC Analyzer that has a frequency range of 30 Hz to 6.7 GHz. The Agilent E7403A is used to check the electromagnetic compliance of electronic equipment. The unit features detectors to perform peak, quasi peak, and average measurements, complete measurements setups including span and EMI bandwidths, corrections for antennas, cables, and amplifiers, The Agilent E7403A stores the results of 2000 signals in the internal list, a built-in 3 inch disk drive, color display, built-in preamplifier with 20 dB nominal gain, and standard GPIB and parallel ports.
Datasheet
Description
The E7403A is a 6.7 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz to 6.7 GHz Automatic EMI measurements Also compatible with the Benchlink Web Remote Software Log sweep 3.5" disk drive 5 minute warm-up Built-in preamplifier Rugged, portable design The Agilent E7403A is an EMC Analyzer that has a frequency range of 30 Hz to 6.7 GHz. The Agilent E7403A is used to check the electromagnetic compliance of electronic equipment. The unit features detectors to perform peak, quasi peak, and average measurements, complete measurements setups including span and EMI bandwidths, corrections for antennas, cables, and amplifiers, The Agilent E7403A stores the results of 2000 signals in the internal list, a built-in 3 inch disk drive, color display, built-in preamplifier with 20 dB nominal gain, and standard GPIB and parallel ports.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - E7403A - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
E7403A
Spectrum Analyzer E7403A
The E7403A is a 6.7 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 30 Hz to 6.7 GHz Automatic EMI measurements Also compatible with the Benchlink Web Remote Software Log sweep 3.5" disk drive 5 minute warm-up Built-in preamplifier Rugged, portable design The Agilent E7403A is an EMC Analyzer that has a frequency range of 30 Hz to 6.7 GHz. The Agilent E7403A is used to check the electromagnetic compliance of electronic equipment. The unit features detectors to perform peak, quasi peak, and average measurements, complete measurements setups including span and EMI bandwidths, corrections for antennas, cables, and amplifiers, The Agilent E7403A stores the results of 2000 signals in the internal list, a built-in 3 inch disk drive, color display, built-in preamplifier with 20 dB nominal gain, and standard GPIB and parallel ports.

The E7403A is a 6.7 GHz Spectrum Analyzer from Agilent. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 30 Hz to 6.7 GHz
  • Automatic EMI measurements
  • Also compatible with the Benchlink Web Remote Software
  • Log sweep
  • 3.5" disk drive
  • 5 minute warm-up
  • Built-in preamplifier
  • Rugged, portable design

The Agilent E7403A is an EMC Analyzer that has a frequency range of 30 Hz to 6.7 GHz. The Agilent E7403A is used to check the electromagnetic compliance of electronic equipment. The unit features detectors to perform peak, quasi peak, and average measurements, complete measurements setups including span and EMI bandwidths, corrections for antennas, cables, and amplifiers, The Agilent E7403A stores the results of 2000 signals in the internal list, a built-in 3 inch disk drive, color display, built-in preamplifier with 20 dB nominal gain, and standard GPIB and parallel ports.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E7403A
Product Name Spectrum Analyzer
Frequency Range 6.70E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084T 8.4GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3084T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details