ValueTronics International, Inc. Communication Analyzer E5515C

Description
The E5515C is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Radio communication analyzers perform radiofrequency tests for 2G and 3G terminals, as well as other services and networks. Additional Features: Supports GSM/GPRS/EGPRS/E-EDG E, W-CDMA/HSPA/HSPA+, cdma2000®/1xEV-DO/eH RPD, TD-SCDMA/TD-HSDPA/TD -HSUPA, IS-95, TIA/EIA-136 and AMPS wireless device testing. Software upgradeable for quick access to new functionality. Integrate with WTM software for quick automation of RF and parametric tests Remotely controllable through GPIB interface Multi-format capability Ease of programming Format-flexible architecture Fast device tune measurement HSDPA waveform quality, code domain, and IQ tuning measurements HSDPA user-defined DL configuration HSDPA hard handovers between frequencies Handovers of many HSDPA parameters Handovers from HSDPA to GSM and from HSDPA to W-CDMA Additional phase discontinuity measurement patterns Frequency bands VIII and IX, and modified channel structure for frequency bands III and IV Specifications 292 to 2700 MHz frequency range includes all commercial 3GPP and 3GPP2 frequency bands -110 to -13 dBm output level range with modulation VSWR <1.2:1 400 to 2000 MHz < +/-1.0 dB channel power measurement accuracy The Keysight Agilent HP E5515C is developed for high-volume, automated mobile phone manufacturing test, the proven Keysight Agilent HP 8960 wireless communications test set offers speed, accuracy, repeatability, multi-format capability, ease of programming, and format-flexible architecture. For the mobile manufacturer, this translates into lower test costs and higher production output to help meet customer demand for phones now and into the future. The E5515C hardware platform for the 8960 wireless communications test set is the world’s most trusted solution for wireless device manufacturing and RF design and verification. The 8960’s flexible, accurate and fast RF measurements, coupled with a fully flexible yet easy-to-use network emulator help you design, integrate and verify your RF devices faster. Add the full-featured wireless test manager (WTM) software for automated RF parametric testing of 3GPP and 3GPP2 minimum performance standards to find issues sooner and resolve them faster! Ensure your device moves quickly through the RF conformance process with the GS-8800 RF design verification and conformance test systems; scalable high-performance test systems built around the 8960’s measurement speed, accuracy and repeatability. Further, the GS-8800 software includes pre-defined tests that conform to individual technology standards and can be easily configured or modified when used in the design verification environment. The 8960 is the only test set platform with the robust and accurate RF measurements, flexible network emulation and high data rate performance to enable complete wireless device testing across the development lifecycle. Enhance communication between engineering groups and speed time-to-market while reducing asset management workloads across the business with the 8960, the world’s most trusted wireless test set.
Datasheet
Description
The E5515C is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Radio communication analyzers perform radiofrequency tests for 2G and 3G terminals, as well as other services and networks. Additional Features: Supports GSM/GPRS/EGPRS/E-EDG E, W-CDMA/HSPA/HSPA+, cdma2000®/1xEV-DO/eH RPD, TD-SCDMA/TD-HSDPA/TD -HSUPA, IS-95, TIA/EIA-136 and AMPS wireless device testing. Software upgradeable for quick access to new functionality. Integrate with WTM software for quick automation of RF and parametric tests Remotely controllable through GPIB interface Multi-format capability Ease of programming Format-flexible architecture Fast device tune measurement HSDPA waveform quality, code domain, and IQ tuning measurements HSDPA user-defined DL configuration HSDPA hard handovers between frequencies Handovers of many HSDPA parameters Handovers from HSDPA to GSM and from HSDPA to W-CDMA Additional phase discontinuity measurement patterns Frequency bands VIII and IX, and modified channel structure for frequency bands III and IV Specifications 292 to 2700 MHz frequency range includes all commercial 3GPP and 3GPP2 frequency bands -110 to -13 dBm output level range with modulation VSWR <1.2:1 400 to 2000 MHz < +/-1.0 dB channel power measurement accuracy The Keysight Agilent HP E5515C is developed for high-volume, automated mobile phone manufacturing test, the proven Keysight Agilent HP 8960 wireless communications test set offers speed, accuracy, repeatability, multi-format capability, ease of programming, and format-flexible architecture. For the mobile manufacturer, this translates into lower test costs and higher production output to help meet customer demand for phones now and into the future. The E5515C hardware platform for the 8960 wireless communications test set is the world’s most trusted solution for wireless device manufacturing and RF design and verification. The 8960’s flexible, accurate and fast RF measurements, coupled with a fully flexible yet easy-to-use network emulator help you design, integrate and verify your RF devices faster. Add the full-featured wireless test manager (WTM) software for automated RF parametric testing of 3GPP and 3GPP2 minimum performance standards to find issues sooner and resolve them faster! Ensure your device moves quickly through the RF conformance process with the GS-8800 RF design verification and conformance test systems; scalable high-performance test systems built around the 8960’s measurement speed, accuracy and repeatability. Further, the GS-8800 software includes pre-defined tests that conform to individual technology standards and can be easily configured or modified when used in the design verification environment. The 8960 is the only test set platform with the robust and accurate RF measurements, flexible network emulation and high data rate performance to enable complete wireless device testing across the development lifecycle. Enhance communication between engineering groups and speed time-to-market while reducing asset management workloads across the business with the 8960, the world’s most trusted wireless test set.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Communication Analyzer - E5515C - ValueTronics International, Inc.
Elgin, IL, USA
Communication Analyzer
E5515C
Communication Analyzer E5515C
The E5515C is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Radio communication analyzers perform radiofrequency tests for 2G and 3G terminals, as well as other services and networks. Additional Features: Supports GSM/GPRS/EGPRS/E-EDG E, W-CDMA/HSPA/HSPA+, cdma2000®/1xEV-DO/eH RPD, TD-SCDMA/TD-HSDPA/TD -HSUPA, IS-95, TIA/EIA-136 and AMPS wireless device testing. Software upgradeable for quick access to new functionality. Integrate with WTM software for quick automation of RF and parametric tests Remotely controllable through GPIB interface Multi-format capability Ease of programming Format-flexible architecture Fast device tune measurement HSDPA waveform quality, code domain, and IQ tuning measurements HSDPA user-defined DL configuration HSDPA hard handovers between frequencies Handovers of many HSDPA parameters Handovers from HSDPA to GSM and from HSDPA to W-CDMA Additional phase discontinuity measurement patterns Frequency bands VIII and IX, and modified channel structure for frequency bands III and IV Specifications 292 to 2700 MHz frequency range includes all commercial 3GPP and 3GPP2 frequency bands -110 to -13 dBm output level range with modulation VSWR <1.2:1 400 to 2000 MHz < +/-1.0 dB channel power measurement accuracy The Keysight Agilent HP E5515C is developed for high-volume, automated mobile phone manufacturing test, the proven Keysight Agilent HP 8960 wireless communications test set offers speed, accuracy, repeatability, multi-format capability, ease of programming, and format-flexible architecture. For the mobile manufacturer, this translates into lower test costs and higher production output to help meet customer demand for phones now and into the future. The E5515C hardware platform for the 8960 wireless communications test set is the world’s most trusted solution for wireless device manufacturing and RF design and verification. The 8960’s flexible, accurate and fast RF measurements, coupled with a fully flexible yet easy-to-use network emulator help you design, integrate and verify your RF devices faster. Add the full-featured wireless test manager (WTM) software for automated RF parametric testing of 3GPP and 3GPP2 minimum performance standards to find issues sooner and resolve them faster! Ensure your device moves quickly through the RF conformance process with the GS-8800 RF design verification and conformance test systems; scalable high-performance test systems built around the 8960’s measurement speed, accuracy and repeatability. Further, the GS-8800 software includes pre-defined tests that conform to individual technology standards and can be easily configured or modified when used in the design verification environment. The 8960 is the only test set platform with the robust and accurate RF measurements, flexible network emulation and high data rate performance to enable complete wireless device testing across the development lifecycle. Enhance communication between engineering groups and speed time-to-market while reducing asset management workloads across the business with the 8960, the world’s most trusted wireless test set.

The E5515C is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and monitoring of equipment. Radio communication analyzers perform radiofrequency tests for 2G and 3G terminals, as well as other services and networks.

Additional Features:

  • Supports GSM/GPRS/EGPRS/E-EDGE, W-CDMA/HSPA/HSPA+, cdma2000®/1xEV-DO/eHRPD, TD-SCDMA/TD-HSDPA/TD-HSUPA, IS-95, TIA/EIA-136 and AMPS wireless device testing.
  • Software upgradeable for quick access to new functionality.
  • Integrate with WTM software for quick automation of RF and parametric tests
  • Remotely controllable through GPIB interface
  • Multi-format capability
  • Ease of programming
  • Format-flexible architecture
  • Fast device tune measurement
  • HSDPA waveform quality, code domain, and IQ tuning measurements
  • HSDPA user-defined DL configuration
  • HSDPA hard handovers between frequencies
  • Handovers of many HSDPA parameters
  • Handovers from HSDPA to GSM and from HSDPA to W-CDMA
  • Additional phase discontinuity measurement patterns Frequency bands VIII and IX, and modified channel structure for frequency bands III and IV

Specifications

  • 292 to 2700 MHz frequency range includes all commercial 3GPP and 3GPP2 frequency bands
  • -110 to -13 dBm output level range with modulation
  • VSWR <1.2:1 400 to 2000 MHz
  • < +/-1.0 dB channel power measurement accuracy

The Keysight Agilent HP E5515C is developed for high-volume, automated mobile phone manufacturing test, the proven Keysight Agilent HP 8960 wireless communications test set offers speed, accuracy, repeatability, multi-format capability, ease of programming, and format-flexible architecture. For the mobile manufacturer, this translates into lower test costs and higher production output to help meet customer demand for phones now and into the future.

The E5515C hardware platform for the 8960 wireless communications test set is the world’s most trusted solution for wireless device manufacturing and RF design and verification.

The 8960’s flexible, accurate and fast RF measurements, coupled with a fully flexible yet easy-to-use network emulator help you design, integrate and verify your RF devices faster. Add the full-featured wireless test manager (WTM) software for automated RF parametric testing of 3GPP and 3GPP2 minimum performance standards to find issues sooner and resolve them faster! Ensure your device moves quickly through the RF conformance process with the GS-8800 RF design verification and conformance test systems; scalable high-performance test systems built around the 8960’s measurement speed, accuracy and repeatability. Further, the GS-8800 software includes pre-defined tests that conform to individual technology standards and can be easily configured or modified when used in the design verification environment.

The 8960 is the only test set platform with the robust and accurate RF measurements, flexible network emulation and high data rate performance to enable complete wireless device testing across the development lifecycle. Enhance communication between engineering groups and speed time-to-market while reducing asset management workloads across the business with the 8960, the world’s most trusted wireless test set.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E5515C
Product Name Communication Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details