ValueTronics International, Inc. Analyzer E5502B

Description
The E5502B is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 50 kHz to 6.0 GHz Quick & easy integration into your ATE system Ability to test a wide range of devices Measure AM noise directly Operating Characteristics: Offset Frequency Range- 0.001 Hz to 100 MHz System Noise Response- 2: –180 dBc/Hz typically (>10 kHz offsets) System Spurious Response- 2: –120 dBc typically Phase Detector Input Power:(<1.6 GHz carrier frequency)- R input = 0 to +23 dBm L input = +15 to +23 dBm Downconverter Input Range- 1 GHz to 6 GHz 1 GHz to 18 GHz 1.5 GHz to 26.5 GHz External Noise Input Port- 0.1 Hz to 100 MHz Measurement Accuracy- ±2 dB (<1.0 MHz offsets) ±4 dB (<100 MHz offsets)
Description
The E5502B is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 50 kHz to 6.0 GHz Quick & easy integration into your ATE system Ability to test a wide range of devices Measure AM noise directly Operating Characteristics: Offset Frequency Range- 0.001 Hz to 100 MHz System Noise Response- 2: –180 dBc/Hz typically (>10 kHz offsets) System Spurious Response- 2: –120 dBc typically Phase Detector Input Power:(<1.6 GHz carrier frequency)- R input = 0 to +23 dBm L input = +15 to +23 dBm Downconverter Input Range- 1 GHz to 6 GHz 1 GHz to 18 GHz 1.5 GHz to 26.5 GHz External Noise Input Port- 0.1 Hz to 100 MHz Measurement Accuracy- ±2 dB (<1.0 MHz offsets) ±4 dB (<100 MHz offsets)

Suppliers

Company
Product
Description
Supplier Links
Analyzer E5502B
The E5502B is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: 50 kHz to 6.0 GHz Quick & easy integration into your ATE system Ability to test a wide range of devices Measure AM noise directly Operating Characteristics: Offset Frequency Range- 0.001 Hz to 100 MHz System Noise Response- 2: –180 dBc/Hz typically (>10 kHz offsets) System Spurious Response- 2: –120 dBc typically Phase Detector Input Power:(<1.6 GHz carrier frequency)- R input = 0 to +23 dBm L input = +15 to +23 dBm Downconverter Input Range- 1 GHz to 6 GHz 1 GHz to 18 GHz 1.5 GHz to 26.5 GHz External Noise Input Port- 0.1 Hz to 100 MHz Measurement Accuracy- ±2 dB (<1.0 MHz offsets) ±4 dB (<100 MHz offsets)

The E5502B is a used analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • 50 kHz to 6.0 GHz
  • Quick & easy integration into your ATE system
  • Ability to test a wide range of devices
  • Measure AM noise directly
  • Operating Characteristics:

Offset Frequency Range-

  • 0.001 Hz to 100 MHz

System Noise Response-

  • 2: –180 dBc/Hz typically (>10 kHz offsets)

System Spurious Response-

  • 2: –120 dBc typically

Phase Detector Input Power:(<1.6 GHz carrier frequency)-

  • R input = 0 to +23 dBm
  • L input = +15 to +23 dBm

Downconverter Input Range-

  • 1 GHz to 6 GHz
  • 1 GHz to 18 GHz
  • 1.5 GHz to 26.5 GHz

External Noise Input Port-

  • 0.1 Hz to 100 MHz

Measurement Accuracy-

  • ±2 dB (<1.0 MHz offsets)
  • ±4 dB (<100 MHz offsets)
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E5502B
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SVA1075X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
JHS7000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 0.0020 to 2.65E7 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details