ValueTronics International, Inc. Analyzer E5053A

Description
The E5053A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Serves as dedicated microwave downconverter for the Keysight Agilent HP E5052A/B signal source analyzer (SSA) All functions of the Keysight Agilent HP E5052A/B SSA are seamlessly integrated into the Keysight Agilent HP E5052A/B SSA user interface. (except baseband noise measurement function) Cross-correlation technique enhances phase noise sensitivity to microwave and millimeter-wave frequencies The Keysight Agilent HP E5053A microwave downconverter is designed to operate with the Keysight Agilent HP E5052A/B signal source analyzer (SSA). When configured with the Keysight Agilent HP E5053A microwave downconverter, the Keysight Agilent HP E5052A/B SSA offers exceptional phase noise sensitivity up to 26.5 GHz. Additionally, combining a pair of Keysight Agilent HP 11970 series harmonic mixers offers frequency extension up to 110 GHz.
Description
The E5053A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Serves as dedicated microwave downconverter for the Keysight Agilent HP E5052A/B signal source analyzer (SSA) All functions of the Keysight Agilent HP E5052A/B SSA are seamlessly integrated into the Keysight Agilent HP E5052A/B SSA user interface. (except baseband noise measurement function) Cross-correlation technique enhances phase noise sensitivity to microwave and millimeter-wave frequencies The Keysight Agilent HP E5053A microwave downconverter is designed to operate with the Keysight Agilent HP E5052A/B signal source analyzer (SSA). When configured with the Keysight Agilent HP E5053A microwave downconverter, the Keysight Agilent HP E5052A/B SSA offers exceptional phase noise sensitivity up to 26.5 GHz. Additionally, combining a pair of Keysight Agilent HP 11970 series harmonic mixers offers frequency extension up to 110 GHz.

Suppliers

Company
Product
Description
Supplier Links
Analyzer E5053A
The E5053A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Serves as dedicated microwave downconverter for the Keysight Agilent HP E5052A/B signal source analyzer (SSA) All functions of the Keysight Agilent HP E5052A/B SSA are seamlessly integrated into the Keysight Agilent HP E5052A/B SSA user interface. (except baseband noise measurement function) Cross-correlation technique enhances phase noise sensitivity to microwave and millimeter-wave frequencies The Keysight Agilent HP E5053A microwave downconverter is designed to operate with the Keysight Agilent HP E5052A/B signal source analyzer (SSA). When configured with the Keysight Agilent HP E5053A microwave downconverter, the Keysight Agilent HP E5052A/B SSA offers exceptional phase noise sensitivity up to 26.5 GHz. Additionally, combining a pair of Keysight Agilent HP 11970 series harmonic mixers offers frequency extension up to 110 GHz.

The E5053A is a analyzer from Agilent. Analyzers are key tools to test electronic equipment in the engineering, medical, automotive, and technological industries. Use analyzers for monitoring the performances of many different types of electronic devices. You may need analyzers for the measurement of components such as audio spectrums, voltages and currents, signals, and frequencies.

Additional Features:

  • Serves as dedicated microwave downconverter for the Keysight Agilent HP E5052A/B signal source analyzer (SSA)
  • All functions of the Keysight Agilent HP E5052A/B SSA are seamlessly integrated into the Keysight Agilent HP E5052A/B SSA user interface. (except baseband noise measurement function)
  • Cross-correlation technique enhances phase noise sensitivity to microwave and millimeter-wave frequencies

The Keysight Agilent HP E5053A microwave downconverter is designed to operate with the Keysight Agilent HP E5052A/B signal source analyzer (SSA). When configured with the Keysight Agilent HP E5053A microwave downconverter, the Keysight Agilent HP E5052A/B SSA offers exceptional phase noise sensitivity up to 26.5 GHz. Additionally, combining a pair of Keysight Agilent HP 11970 series harmonic mixers offers frequency extension up to 110 GHz.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E5053A
Product Name Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS3084A 8.4GHz Performance-Series Signal Analyzer - UTS3084A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details