ValueTronics International, Inc. Impedance Analyzer E4991B

Description
The E4991B is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Three frequency options: 1 MHz to 500 MHz/1 GHz/3 GHz, upgradable ±0.65% basic accuracy and 120 mω to 52 kω impedance range (10% measurement accuracy range) Measurement parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, |γ|, γx, γy, θγ, VAC, Iac, VDC1, Idc1 (1. Option 001 is required) Built-in DC bias (Option 001): 0 V to ±40 V, 0 A to ±100 mA 4-chnannel & 4-trace on 10.4 inch color LCD with touch screen Data analysis function: Equivalent circuit analysis, limit line test The Keysight Agilent E4991B Impedance Analyzer has a frequency range of 1 MHz to 3 GHz. The Keysight Agilent E4991B provides 0.65% basic accuracy over a wide impedance range with a 40 V built-in DC bias source (Option 001). The equivalent circuit analysis function supports seven different multi-parameter models and helps you to simulate your own equivalent parameter values of components.
Description
The E4991B is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Three frequency options: 1 MHz to 500 MHz/1 GHz/3 GHz, upgradable ±0.65% basic accuracy and 120 mω to 52 kω impedance range (10% measurement accuracy range) Measurement parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, |γ|, γx, γy, θγ, VAC, Iac, VDC1, Idc1 (1. Option 001 is required) Built-in DC bias (Option 001): 0 V to ±40 V, 0 A to ±100 mA 4-chnannel & 4-trace on 10.4 inch color LCD with touch screen Data analysis function: Equivalent circuit analysis, limit line test The Keysight Agilent E4991B Impedance Analyzer has a frequency range of 1 MHz to 3 GHz. The Keysight Agilent E4991B provides 0.65% basic accuracy over a wide impedance range with a 40 V built-in DC bias source (Option 001). The equivalent circuit analysis function supports seven different multi-parameter models and helps you to simulate your own equivalent parameter values of components.

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - E4991B - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
E4991B
Impedance Analyzer E4991B
The E4991B is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Additional Features: Three frequency options: 1 MHz to 500 MHz/1 GHz/3 GHz, upgradable ±0.65% basic accuracy and 120 mω to 52 kω impedance range (10% measurement accuracy range) Measurement parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, |γ|, γx, γy, θγ, VAC, Iac, VDC1, Idc1 (1. Option 001 is required) Built-in DC bias (Option 001): 0 V to ±40 V, 0 A to ±100 mA 4-chnannel & 4-trace on 10.4 inch color LCD with touch screen Data analysis function: Equivalent circuit analysis, limit line test The Keysight Agilent E4991B Impedance Analyzer has a frequency range of 1 MHz to 3 GHz. The Keysight Agilent E4991B provides 0.65% basic accuracy over a wide impedance range with a 40 V built-in DC bias source (Option 001). The equivalent circuit analysis function supports seven different multi-parameter models and helps you to simulate your own equivalent parameter values of components.

The E4991B is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Additional Features:

  • Three frequency options: 1 MHz to 500 MHz/1 GHz/3 GHz, upgradable
  • ±0.65% basic accuracy and 120 mΩ to 52 kΩ impedance range (10% measurement accuracy range)
  • Measurement parameters: |Z|, |Y|, θ, R, X, G, B, L, C, D, Q, |Γ|, Γx, Γy, θΓ, VAC, Iac, VDC1, Idc1 (1. Option 001 is required)
  • Built-in DC bias (Option 001): 0 V to ±40 V, 0 A to ±100 mA
  • 4-chnannel & 4-trace on 10.4 inch color LCD with touch screen
  • Data analysis function: Equivalent circuit analysis, limit line test

The Keysight Agilent E4991B Impedance Analyzer has a frequency range of 1 MHz to 3 GHz. The Keysight Agilent E4991B provides 0.65% basic accuracy over a wide impedance range with a 40 V built-in DC bias source (Option 001). The equivalent circuit analysis function supports seven different multi-parameter models and helps you to simulate your own equivalent parameter values of components.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4991B
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details
Spectrum Analyzer - SSG5060X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details