ValueTronics International, Inc. Impedance Analyzer E4991A

Description
The E4991A is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Keysight Agilent HP E4991A Features: Basic accuracy +/- 0.8 % basic accuracy Sweep parameters Frequency: 1 MHz to 3 GHz Oscillator level: Up to 1 dBm/0.5 Vrms/10 mArms DC bias level (Option E4991A-001): +/- 40V or +/- 50 mA More features Windows-styled user interface Built-in VBA programming function Data transfer through LAN interface Versatile measurement options Dielectric/magnetic material measurement (Option E4991A-002) Reliable on-wafer measurement (Option E4991A-010) Temperature characteristic measurement (Option E4991A-007) The Keysight Agilent HP E4991A RF impedance/material analyzer offers ultimate impedance measurement performance and powerful built in analysis function. It will provide innovations in R&D of components and circuit designers who evaluate components in the range of 3 GHz. The Keysight Agilent HP E4991A uses an RF-IV technique, as opposed to the reflection measurement technique, for more accurate impedance measurement over wide impedance range. Basic impedance accuracy is +/-0.8%. High Q accuracy enables low-loss component analysis. The internal synthesizer sweeps frequency from 1 MHz to 3 GHz with 1 mHz resolution.
Datasheet
Description
The E4991A is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Keysight Agilent HP E4991A Features: Basic accuracy +/- 0.8 % basic accuracy Sweep parameters Frequency: 1 MHz to 3 GHz Oscillator level: Up to 1 dBm/0.5 Vrms/10 mArms DC bias level (Option E4991A-001): +/- 40V or +/- 50 mA More features Windows-styled user interface Built-in VBA programming function Data transfer through LAN interface Versatile measurement options Dielectric/magnetic material measurement (Option E4991A-002) Reliable on-wafer measurement (Option E4991A-010) Temperature characteristic measurement (Option E4991A-007) The Keysight Agilent HP E4991A RF impedance/material analyzer offers ultimate impedance measurement performance and powerful built in analysis function. It will provide innovations in R&D of components and circuit designers who evaluate components in the range of 3 GHz. The Keysight Agilent HP E4991A uses an RF-IV technique, as opposed to the reflection measurement technique, for more accurate impedance measurement over wide impedance range. Basic impedance accuracy is +/-0.8%. High Q accuracy enables low-loss component analysis. The internal synthesizer sweeps frequency from 1 MHz to 3 GHz with 1 mHz resolution.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Impedance Analyzer - E4991A - ValueTronics International, Inc.
Elgin, IL, USA
Impedance Analyzer
E4991A
Impedance Analyzer E4991A
The E4991A is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors. Keysight Agilent HP E4991A Features: Basic accuracy +/- 0.8 % basic accuracy Sweep parameters Frequency: 1 MHz to 3 GHz Oscillator level: Up to 1 dBm/0.5 Vrms/10 mArms DC bias level (Option E4991A-001): +/- 40V or +/- 50 mA More features Windows-styled user interface Built-in VBA programming function Data transfer through LAN interface Versatile measurement options Dielectric/magnetic material measurement (Option E4991A-002) Reliable on-wafer measurement (Option E4991A-010) Temperature characteristic measurement (Option E4991A-007) The Keysight Agilent HP E4991A RF impedance/material analyzer offers ultimate impedance measurement performance and powerful built in analysis function. It will provide innovations in R&D of components and circuit designers who evaluate components in the range of 3 GHz. The Keysight Agilent HP E4991A uses an RF-IV technique, as opposed to the reflection measurement technique, for more accurate impedance measurement over wide impedance range. Basic impedance accuracy is +/-0.8%. High Q accuracy enables low-loss component analysis. The internal synthesizer sweeps frequency from 1 MHz to 3 GHz with 1 mHz resolution.

The E4991A is an impedance analyzer from Keysight Agilent. Electrical impedance analyzers enable the measurement and monitoring of the opposition to current in AC, or alternating current, systems. Impedance refers to how the chemical or physical properties interact with voltages and currents, or how well a component passes current. Use an impedance analyzer to test equipment such as capacitors, inductors, and resistors.

Keysight Agilent HP E4991A Features:

  • Basic accuracy
    • +/- 0.8 % basic accuracy
  • Sweep parameters
    • Frequency: 1 MHz to 3 GHz
    • Oscillator level: Up to 1 dBm/0.5 Vrms/10 mArms
    • DC bias level (Option E4991A-001): +/- 40V or +/- 50 mA
  • More features
    • Windows-styled user interface
    • Built-in VBA programming function
    • Data transfer through LAN interface
  • Versatile measurement options
    • Dielectric/magnetic material measurement (Option E4991A-002)
    • Reliable on-wafer measurement (Option E4991A-010)
    • Temperature characteristic measurement (Option E4991A-007)

The Keysight Agilent HP E4991A RF impedance/material analyzer offers ultimate impedance measurement performance and powerful built in analysis function. It will provide innovations in R&D of components and circuit designers who evaluate components in the range of 3 GHz. The Keysight Agilent HP E4991A uses an RF-IV technique, as opposed to the reflection measurement technique, for more accurate impedance measurement over wide impedance range. Basic impedance accuracy is +/-0.8%. High Q accuracy enables low-loss component analysis. The internal synthesizer sweeps frequency from 1 MHz to 3 GHz with 1 mHz resolution.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number E4991A
Product Name Impedance Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032B 3.2GHz Advanced-Series Spectrum Analyzer - UTS1032B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details